Manufacturer: Infineon Technologies
Win Source Part Number: 807521-IRMCF143TR
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: IGBT
Function: Controller - Commutation, Direction Management
Interface: I2C, RS-232, SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: AC, Servo
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Motor Driver IGBT I²C, RS-232, SPI 64-LQFP (10x10)
IC MOTOR DRIVER 3V-3.6V 64LQFP Product overview: IRMCF143TR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF143TR can be used for catalog matching and distributor lookup.
Motor Driver IGBT I²C, RS-232, SPI 64-LQFP (10x10)
IC MOTOR DRIVER 3V-3.6V 64LQFP
IC MOTOR DRIVER 3V-3.6V 64LQFP
IC MOTOR DRIVER 3V-3.6V 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 807521-IRMCF143TR | IRMCF143TR-ND | 744-IRMCF143TR | IRMCF143TR | IRMCF143TR | IRMCF143TR | 376-IRMCF143TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - IRMCF143TR | Motor Drivers, Controllers | 3V 3.6V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 3V-3.6V 64LQFP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 3 to 4 volts | 3 to 4 volts | |||||
| DC Input | 3 to 4 volts | 3 to 4 volts | 4 volts | 3 volts | |||
| Motor / System | AC Servo | DC Servo; AC, Servo |