The IMDQ65R010M2H is a 650 V Silicon Carbide MOSFET in the PG-HDSOP-22 package, designed for high-efficiency power conversion applications such as solar inverters, EV charging, and UPS systems. It features a typical drain-source on-state resistance of 10.0 mΩ, a gate threshold voltage of 4.5 V, and a peak drain current of 567 A. The device supports bipolar gate driving with a recommended turn-off voltage of 0 V and includes .XT interconnection technology for enhanced thermal performance. It is fully qualified according to JEDEC for industrial applications, with an operating junction temperature range of -55°C to 175°C and a thermal resistance from junction to case of 0.23 °C/W. The package dimensions are 15.50 mm by 15.10 mm, with a height of 21.06 mm maximum.
The CoolSiC™ MOSFET 650 V Generation 2 (G2) in Q-DPAK utilizes the G2 superior switching performance, which also provides the advantages of top-side cooling. This innovation enhances the current offerings of CoolSiC™ in TOLT and CoolMOS™ in Q-DPAK packages, facilitating comprehensive system-level enhancements, including reductions in board space and BOM costs, as well as maximization of system power density.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IMDQ65R010M2H |
| Product Name | Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - IMDQ65R010M2H |
| Polarity | N-Channel; N |