IGBT, 4.5A, 600V, N-CHANNEL / IGBT Product overview: ILB03N60 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.5A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 4.5A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ILB03N60 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1185456-ILB03N60
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 279-ILB03N60 | 1185456-ILB03N60 |
| Product Name | N-Channel 4.5A 600V IGBT Transistor | IGBTs - Single - ILB03N60 |
| Package Type | Bulk | SOT3 |