IKZA75N65EH7 is a 650 V, 75 A TRENCHSTOP™ IGBT7 discrete transistor with a TO-247-4 package, designed for hard switching and two- or three-level topologies in industrial applications such as EV charging, UPS, and string inverters. It features a low collector-emitter saturation voltage and a soft, fast recovery antiparallel diode. The device has a maximum junction temperature of 150 °C, a DC collector current rating of 80 A at 25 °C, and a pulsed collector current of 300 A. Thermal resistance from junction to case is 0.34 to 0.44 K/W for the IGBT and 0.45 to 0.58 K/W for the diode. It is qualified for industrial applications according to JEDEC JESD47/20/22 and is not qualified to AEC-Q100 or AEC-Q101 standards.
Hard-switching 650 V, 75 A TRENCHSTOP™ IGBT7 H7 discrete in TO247-4 package technology has been developed to fulfill the demand in green & efficient energy applications, while also offering significant improvements over its predecessor generations.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKZA75N65EH7 |
| Product Name | Power - IGBT - IGBT Discretes - IKZA75N65EH7 |
| VCE(on) | 650 volts |
| Switching Speed | 16 to 100 kHz |
| tr | 16 ns |