IKZA40N65EH7 is a 650 V, 40 A TRENCHSTOP™ IGBT7 discrete transistor with an integrated fast recovery emitter-controlled diode, designed for hard-switching and multi-level topologies in industrial applications. It is packaged in a TO-247-4 configuration with dimensions of 20.90-21.10 mm in length, 15.70-15.90 mm in width, and 9.80-10.20 mm in height. The device has a maximum junction temperature of 175 °C, a collector-emitter saturation voltage of 1.4-1.65 V at 25 °C, and a thermal resistance from junction to case of 0.54-0.71 K/W for the IGBT and 0.72-0.94 K/W for the diode. It meets JEDEC47/20/22 qualifications for industrial use and is not qualified to AEC-Q100 or AEC-Q101.
Hard-switching 650 V, 40 A TRENCHSTOP™ IGBT7 H7 discrete in TO247-4 package technology has been developed to fulfill the demand in green & efficient energy applications, while also offering significant improvements over its predecessor generations.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKZA40N65EH7 |
| Product Name | Power - IGBT - IGBT Discretes - IKZA40N65EH7 |
| VCE(on) | 650 volts |
| Switching Speed | 16 to 100 kHz |
| tr | 11 ns |