Hard-switching 1200 V, 75 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247PLUS-4pin package has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic, uninterruptible power supplies and battery chargers.
Summary of Features
Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology
Fast switching behavior with low EMI emissions
Optimized diode for target applications, very soft and low Qrr
Low gate resistor selection possible (down to 5 Ω) whilst maintaining excellent switching behavior
Offering Tj(max) of 175 °C
Benefits
Technology with the highest power density with up to 140 A rating
Optimized performance in application conditions
Lowest conduction losses
Lowest switching losses
Humidity robustness under harsh environment
Improved EMI performance
Highest power density with heat dissipation capability of TO-247PLUS vs TO-247
Kelvin emitter pin brings additional reduction of total switching losses compare to 3 pin
Applications
1-phase string inverter solutions
Energy Storage Systems
EV charging
Photovoltaic
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
BSC014N06NS | N-Channel Power MOSFET
1EDI60N12AF | Gate driver ICs
IKZ75N65ES5 | IGBT discretes
IMZA120R030M1H | Silicon Carbide MOSFET Discretes
BSC014N06NS | N-Channel Power MOSFET
1EDI60N12AF | Gate driver ICs
IKZ75N65ES5 | IGBT discretes
IMZA120R030M1H | Silicon Carbide MOSFET Discretes
BSC014N06NS | N-Channel Power MOSFET
1EDI60N12AF | Gate driver ICs
IKZ75N65ES5 | IGBT discretes
IMZA120R030M1H | Silicon Carbide MOSFET Discretes
Hard-switching 1200 V, 75 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247PLUS-4pin package has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic, uninterruptible power supplies and battery chargers.
Summary of Features
- Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology
- Fast switching behavior with low EMI emissions
- Optimized diode for target applications, very soft and low Qrr
- Low gate resistor selection possible (down to 5 Ω) whilst maintaining excellent switching behavior
- Offering Tj(max) of 175 °C
Benefits
- Technology with the highest power density with up to 140 A rating
- Optimized performance in application conditions
- Lowest conduction losses
- Lowest switching losses
- Humidity robustness under harsh environment
- Improved EMI performance
- Highest power density with heat dissipation capability of TO-247PLUS vs TO-247
- Kelvin emitter pin brings additional reduction of total switching losses compare to 3 pin
Applications
- 1-phase string inverter solutions
- Energy Storage Systems
- EV charging
- Photovoltaic
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- BSC014N06NS |
N-Channel Power MOSFET
- 1EDI60N12AF |
Gate driver ICs
- IKZ75N65ES5 |
IGBT discretes
- IMZA120R030M1H |
Silicon Carbide MOSFET Discretes
- BSC014N06NS |
N-Channel Power MOSFET
- 1EDI60N12AF |
Gate driver ICs
- IKZ75N65ES5 |
IGBT discretes
- IMZA120R030M1H |
Silicon Carbide MOSFET Discretes
- BSC014N06NS |
N-Channel Power MOSFET
- 1EDI60N12AF |
Gate driver ICs
- IKZ75N65ES5 |
IGBT discretes
- IMZA120R030M1H |
Silicon Carbide MOSFET Discretes