Infineon Technologies AG IGBT Discretes IKY75N120CH3

Description
1200 V, 75 A IGBT with anti-parallel diode in TO-247 PLUS package Hard-switching 1200 V, 75 A HighSpeed 3 H3 in TO-247 PLUS package with soft, fast recovery full current rated anti-parallel emitter controlled diode. Key features of the TO-247PLUS package are higher current capability, improved thermal behaviour and extended C-E creepage. The 4pin package configuration provides ultra-low inductance to the gate-emitter control loop with the 4pin package directly to the gate driver and allows for reduction the both of E on and E off losses amounting up to 20% lower total switching losses E ts Summary of Features Extremely low control inductance loop with extra emitter pin for driver feedback 20% reduction in total switching losses compared to 3pin package using same technology Up to 75 A 1200 V IGBT co-packed with 75 A diode in TO-247 footprint Benefits Highest efficiency with lowest switching losses 1200 V IGBT High power density 1200V discrete IGBT Lower thermal resistance R th(jh) and improved by ~15% heat dissipation capability of TO-247PLUS vs TO-247 Applications EV charging Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
1200 V, 75 A IGBT with anti-parallel diode in TO-247 PLUS package Hard-switching 1200 V, 75 A HighSpeed 3 H3 in TO-247 PLUS package with soft, fast recovery full current rated anti-parallel emitter controlled diode. Key features of the TO-247PLUS package are higher current capability, improved thermal behaviour and extended C-E creepage. The 4pin package configuration provides ultra-low inductance to the gate-emitter control loop with the 4pin package directly to the gate driver and allows for reduction the both of E on and E off losses amounting up to 20% lower total switching losses E ts Summary of Features Extremely low control inductance loop with extra emitter pin for driver feedback 20% reduction in total switching losses compared to 3pin package using same technology Up to 75 A 1200 V IGBT co-packed with 75 A diode in TO-247 footprint Benefits Highest efficiency with lowest switching losses 1200 V IGBT High power density 1200V discrete IGBT Lower thermal resistance R th(jh) and improved by ~15% heat dissipation capability of TO-247PLUS vs TO-247 Applications EV charging Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IKY75N120CH3 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IKY75N120CH3
IGBT Discretes IKY75N120CH3
1200 V, 75 A IGBT with anti-parallel diode in TO-247 PLUS package Hard-switching 1200 V, 75 A HighSpeed 3 H3 in TO-247 PLUS package with soft, fast recovery full current rated anti-parallel emitter controlled diode. Key features of the TO-247PLUS package are higher current capability, improved thermal behaviour and extended C-E creepage. The 4pin package configuration provides ultra-low inductance to the gate-emitter control loop with the 4pin package directly to the gate driver and allows for reduction the both of E on and E off losses amounting up to 20% lower total switching losses E ts Summary of Features Extremely low control inductance loop with extra emitter pin for driver feedback 20% reduction in total switching losses compared to 3pin package using same technology Up to 75 A 1200 V IGBT co-packed with 75 A diode in TO-247 footprint Benefits Highest efficiency with lowest switching losses 1200 V IGBT High power density 1200V discrete IGBT Lower thermal resistance R th(jh) and improved by ~15% heat dissipation capability of TO-247PLUS vs TO-247 Applications EV charging Photovoltaic Uninterruptible power supplies (UPS)

1200 V, 75 A IGBT with anti-parallel diode in TO-247 PLUS package

Hard-switching 1200 V, 75 A HighSpeed 3 H3 in TO-247 PLUS package with soft, fast recovery full current rated anti-parallel emitter controlled diode. Key features of the TO-247PLUS package are higher current capability, improved thermal behaviour and extended C-E creepage. The 4pin package configuration provides ultra-low inductance to the gate-emitter control loop with the 4pin package directly to the gate driver and allows for reduction the both of E on and E off losses amounting up to 20% lower total switching losses E ts


Summary of Features

  • Extremely low control inductance loop with extra emitter pin for driver feedback
  • 20% reduction in total switching losses compared to 3pin package using same technology
  • Up to 75 A 1200 V IGBT co-packed with 75 A diode in TO-247 footprint

Benefits

  • Highest efficiency with lowest switching losses 1200 V IGBT
  • High power density 1200V discrete IGBT
  • Lower thermal resistance R th(jh) and improved by ~15% heat dissipation capability of TO-247PLUS vs TO-247

Applications

  • EV charging
  • Photovoltaic
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IKY75N120CH3
Product Name IGBT Discretes
VCE(on) 1200 volts
Switching Speed 18 to 60 kHz
tr 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - BYM300A120DN2HOSA1 - 846851-BYM300A120DN2HOSA1 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module 1200 V 450 A 1000 W
View Details
4 suppliers
Single IGBTs - AUIRGP66524D0-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
 - 2ED21094S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details