1200 V, 50 A IGBT with anti-parallel diode in TO-247PLUS package
Hard-switching 1200 V, 50 A HighSpeed 3 H3 in TO-247PLUS 4pin package. Higher current capability, improved thermal behaviour, extended C-E creepage are the key features of the TO-247PLUS package. The 4pin package configuration provides ultra-low inductance to the gate-emitter control loop with the 4pin package directly to the gate driver and allows for reduction the both of E on and E off losses amounting up to 20% lower total switching losses E ts.
Summary of Features
Extremely low control inductance loop with extra emitter pin for driver feedback
20% reduction in total switching losses compared to 3pin package using same technology
Up to 75 A 1200 V IGBT co-packed with 75 A diode in TO-247 footprint
Benefits
Highest efficiency with lowest switching losses 1200 V IGBT
High power density 1200V discrete IGBT
Lower thermal resistance R th(jh) and improved by ~15% heat dissipation capability of TO-247PLUS vs TO-247
Applications
EV charging
Photovoltaic
Uninterruptible power supplies (UPS)
1200 V, 50 A IGBT with anti-parallel diode in TO-247PLUS package
Hard-switching 1200 V, 50 A HighSpeed 3 H3 in TO-247PLUS 4pin package. Higher current capability, improved thermal behaviour, extended C-E creepage are the key features of the TO-247PLUS package. The 4pin package configuration provides ultra-low inductance to the gate-emitter control loop with the 4pin package directly to the gate driver and allows for reduction the both of E on and E off losses amounting up to 20% lower total switching losses E ts.
Summary of Features
- Extremely low control inductance loop with extra emitter pin for driver feedback
- 20% reduction in total switching losses compared to 3pin package using same technology
- Up to 75 A 1200 V IGBT co-packed with 75 A diode in TO-247 footprint
Benefits
- Highest efficiency with lowest switching losses 1200 V IGBT
- High power density 1200V discrete IGBT
- Lower thermal resistance R th(jh) and improved by ~15% heat dissipation capability of TO-247PLUS vs TO-247
Applications
- EV charging
- Photovoltaic
- Uninterruptible power supplies (UPS)