650 V, 8 A IGBT with anti-parallel diode in TO-220 FullPAK package
Hard-switching 650 V, 8 A TRENCHSTOP™ IGBT6 discrete in TO-220 FullPAK package with soft, fast recovery anti-parallel diode.
Summary of Features
Lowest VCE(sat) and Vf
650 V blocking voltage
3 μsec short-circuit protection capability
Optimized for switching frequencies from 8–30 kHz
Maximum junction temperature 175°C
Short circuit withstand time 3 μs
Low gate charge QG
Benefits
Good thermal performance, especially at higher frequencies
Low losses to meet energy efficiency requirements
Increased design margin and reliability
Leading price/performance
Applications
Motor control and drives
Residential air conditioning: Smart and efficient cooling
650 V, 8 A IGBT with anti-parallel diode in TO-220 FullPAK package
Hard-switching 650 V, 8 A TRENCHSTOP™ IGBT6 discrete in TO-220 FullPAK package with soft, fast recovery anti-parallel diode.
Summary of Features
- Lowest VCE(sat) and Vf
- 650 V blocking voltage
- 3 μsec short-circuit protection capability
- Optimized for switching frequencies from 8–30 kHz
- Maximum junction temperature 175°C
- Short circuit withstand time 3 μs
- Low gate charge QG
Benefits
- Good thermal performance, especially at higher frequencies
- Low losses to meet energy efficiency requirements
- Increased design margin and reliability
- Leading price/performance
Applications
- Motor control and drives
- Residential air conditioning: Smart and efficient cooling