Power Field-Effect Transistor
JFET N-Channel 26A 190W Through Hole PG-TO247-3
JFET N-CH 1.2KV 26A TO247-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | IJW120R100T1FKSA1 | IJW120R100T1FKSA1-ND | IJW120R100T1FKSA1 |
| Product Name | JFETs | Discrete Semiconductor Products - Transistors - JFETs | |
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | 1200 V |