Infineon Technologies AG Diodes, Rectifiers - Single - 20TQ045SPBF 20TQ045SPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1122987-20TQ045SPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1122987-20TQ045SPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 20TQ045SPBF - 1122987-20TQ045SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20TQ045SPBF
1122987-20TQ045SPBF
Diodes, Rectifiers - Single - 20TQ045SPBF 1122987-20TQ045SPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1122987-20TQ045SPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1122987-20TQ045SPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Schottky SMD 20A 45V Diode and Rectifier - 280-20TQ045SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 20A 45V Diode and Rectifier
280-20TQ045SPBF
Schottky SMD 20A 45V Diode and Rectifier 280-20TQ045SPBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 45V V(RRM), Silicon, TO-263AB, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: 20TQ045SPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20TQ045SPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 20A, 45V V(RRM), Silicon, TO-263AB, LEAD FREE, PLASTIC, SMD-220, D2PAK-3 Product overview: 20TQ045SPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 20A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20TQ045SPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1122987-20TQ045SPBF 280-20TQ045SPBF
Product Name Diodes, Rectifiers - Single - 20TQ045SPBF Schottky SMD 20A 45V Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
80V 250MA SOT23 Diode and Rectifier - 280-BAS16 E6393 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 2441957 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 100 volts
View Details