The SPJ200S is a high-voltage axial-leaded rectifier stack rated for 20,000 volts reverse voltage and 50 mA average forward current. It has a repetitive peak reverse surge current of 20 A, a forward voltage of 10 V at 25°C, and a reverse recovery time of 3000 ns. The device measures 1.15 inches in length and operates within an ambient temperature range of -55°C to +150°C. It is designed for high-voltage rectification applications.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | SPJ200S |
| Product Name | Rectifier Assembly |
| Package | Slim Pack |
| Life Cycle Stage | Maturity |
| IO | 0.0300 to 0.0500 amps |
| IFSM | 5 amps |