MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LS05-26B15R3

Description
Win Source Part Number: 1372935-LS05-26B15R3 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 34 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS05-26BxxR3 (5W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.32" L x 0.51" W x 0.68" H (33.5mm x 13.0mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 340mA Power (Watts): 5.1 W Number of Outputs: 1 Approval Agency: CE, EN Voltage - Input: 90 ~ 528 VAC, 100 ~ 745 VDC Voltage - Output 1: 15V Efficiency: 78% Standard Number: 60335-1; 62368-1 Line Regulation: ±1.5% Load Regulation: ±3%
Request a Quote Datasheet
Description
Win Source Part Number: 1372935-LS05-26B15R3 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 34 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS05-26BxxR3 (5W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.32" L x 0.51" W x 0.68" H (33.5mm x 13.0mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 340mA Power (Watts): 5.1 W Number of Outputs: 1 Approval Agency: CE, EN Voltage - Input: 90 ~ 528 VAC, 100 ~ 745 VDC Voltage - Output 1: 15V Efficiency: 78% Standard Number: 60335-1; 62368-1 Line Regulation: ±1.5% Load Regulation: ±3%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372935-LS05-26B15R3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372935-LS05-26B15R3
Power Supplies - Board Mount - AC DC Converters 1372935-LS05-26B15R3
Win Source Part Number: 1372935-LS05-26B15R3 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 34 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS05-26BxxR3 (5W) Package: Bulk Product Status: Active Package / Case: 6-SIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.32" L x 0.51" W x 0.68" H (33.5mm x 13.0mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 340mA Power (Watts): 5.1 W Number of Outputs: 1 Approval Agency: CE, EN Voltage - Input: 90 ~ 528 VAC, 100 ~ 745 VDC Voltage - Output 1: 15V Efficiency: 78% Standard Number: 60335-1; 62368-1 Line Regulation: ±1.5% Load Regulation: ±3%

Win Source Part Number: 1372935-LS05-26B15R3
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 34 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LS05-26BxxR3 (5W)
Package: Bulk
Product Status: Active
Package / Case: 6-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.32" L x 0.51" W x 0.68" H (33.5mm x 13.0mm x 17.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 340mA
Power (Watts): 5.1 W
Number of Outputs: 1
Approval Agency: CE, EN
Voltage - Input: 90 ~ 528 VAC, 100 ~ 745 VDC
Voltage - Output 1: 15V
Efficiency: 78%
Standard Number: 60335-1; 62368-1
Line Regulation: ±1.5%
Load Regulation: ±3%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372935-LS05-26B15R3
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZXKLA1 - 126788-ICE3AR2280JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1372895-LO45-10B24 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 45 watts
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details