Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL03G ICB2FL03G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068332-ICB2FL03G Packaging: Reel - TR Type: Fluorescent Lamp Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C Case / Package: PG-DSO-16 Supply Voltage - Operating: 10.6 V to 17.5 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068332-ICB2FL03G Packaging: Reel - TR Type: Fluorescent Lamp Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C Case / Package: PG-DSO-16 Supply Voltage - Operating: 10.6 V to 17.5 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL03G
ICB2FL03G
PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL03G ICB2FL03G
Manufacturer: Infineon Technologies Win Source Part Number: 068332-ICB2FL03G Packaging: Reel - TR Type: Fluorescent Lamp Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C Case / Package: PG-DSO-16 Supply Voltage - Operating: 10.6 V to 17.5 V Operating Supply Current: 4.2mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068332-ICB2FL03G
Packaging: Reel - TR
Type: Fluorescent Lamp Controller
Mounting: SMD (SMT)
Frequency: 20kHz to 100kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C
Case / Package: PG-DSO-16
Supply Voltage - Operating: 10.6 V to 17.5 V
Operating Supply Current: 4.2mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number ICB2FL03G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - ICB2FL03G
Controller Type Fluorescent Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
 - LED DMX 8030 DECODER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR10 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details