Legrand LS Series Incandescent Slide Dimmer LS600W

Description
Incandescent Slide Dimmer, Non-Preset 600W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Description
Incandescent Slide Dimmer, Non-Preset 600W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

Suppliers

Company
Product
Description
Supplier Links
LS Series Incandescent Slide Dimmer - LS600W - Legrand
West Hartford, CT, USA
LS Series Incandescent Slide Dimmer
LS600W
LS Series Incandescent Slide Dimmer LS600W
Incandescent Slide Dimmer, Non-Preset 600W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

Incandescent Slide Dimmer, Non-Preset 600W, White

FEATURES

  • Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control.
  • Electromagnetic and radio-frequency interference protection built in.
  • Sleek, sculpted contemporary design. No dirt-catching crevices.
  • Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models.
  • Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts.
  • Superior heat management.
  • No derating on 600W units.
  • Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number LS600W
Product Name LS Series Incandescent Slide Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Bi-Level Dual Technology Wall Switch Sensor - WDT200W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off (optional feature); Daylight Sensor (optional feature)
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details