Infineon Technologies AG Lighting, Ballast Controllers ICB1FL02GXUMA1

Description
PFC/Ballast Controller Controller 20kHz ~ 100kHz No PG-DSO-18-2
Description
PFC/Ballast Controller Controller 20kHz ~ 100kHz No PG-DSO-18-2
Datasheet
Datasheet Summary
Powered by GS/AI

The ICB1FL02G is a Smart Ballast Control IC designed for fluorescent lamp ballasts, featuring a Discontinuous Conduction Mode Power Factor Correction (PFC) and an integrated lamp inverter control. It operates within a voltage range of 90 to 270 V AC and is packaged in a PG-DSO-18-2 format. The device minimizes the number of external components required, thanks to its integrated low pass filters and internal compensation for the PFC voltage loop control. Key features include adjustable preheating time, which can be set between 0 and 2000 ms using a single resistor, and the ability to detect end-of-life conditions and capacitive mode operations. The ICB1FL02G supports multi-lamp topologies and includes protection measures such as adjustable inverter overcurrent shutdown. It is compliant with RoHS and WEEE regulations, ensuring it meets environmental standards. This IC is suitable for engineers looking for a reliable and cost-effective solution for controlling fluorescent lamp ballasts.

Datasheet Summary
Powered by GS/AI

The ICB1FL02G is a Smart Ballast Control IC designed for fluorescent lamp ballasts, featuring a Discontinuous Conduction Mode Power Factor Correction (PFC) and an integrated lamp inverter control. It operates within a voltage range of 90 to 270 V AC and is packaged in a PG-DSO-18-2 format. The device minimizes the number of external components required, thanks to its integrated low pass filters and internal compensation for the PFC voltage loop control. Key features include adjustable preheating time, which can be set between 0 and 2000 ms using a single resistor, and the ability to detect end-of-life conditions and capacitive mode operations. The ICB1FL02G supports multi-lamp topologies and includes protection measures such as adjustable inverter overcurrent shutdown. It is compliant with RoHS and WEEE regulations, ensuring it meets environmental standards. This IC is suitable for engineers looking for a reliable and cost-effective solution for controlling fluorescent lamp ballasts.

Suppliers

Company
Product
Description
Supplier Links
Lighting, Ballast Controllers - ICB1FL02GXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting, Ballast Controllers
ICB1FL02GXUMA1
Lighting, Ballast Controllers ICB1FL02GXUMA1
PFC/Ballast Controller Controller 20kHz ~ 100kHz No PG-DSO-18-2

PFC/Ballast Controller Controller 20kHz ~ 100kHz No PG-DSO-18-2

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ICB1FL02GXUMA1
Product Name Lighting, Ballast Controllers
Type SOIC; 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1658319 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details