Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL01G ICB1FL01G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068330-ICB1FL01G Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-18 Supply Voltage - Operating: 10.5 V to 17.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068330-ICB1FL01G Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-18 Supply Voltage - Operating: 10.5 V to 17.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL01G
ICB1FL01G
PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL01G ICB1FL01G
Manufacturer: Infineon Technologies Win Source Part Number: 068330-ICB1FL01G Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 20kHz to 100kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -25°C to 125°C Case / Package: PG-DSO-18 Supply Voltage - Operating: 10.5 V to 17.5 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068330-ICB1FL01G
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 20kHz to 100kHz
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: -25°C to 125°C
Case / Package: PG-DSO-18
Supply Voltage - Operating: 10.5 V to 17.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - ICB1FL01G - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
ICB1FL01G
PMIC - Lighting, Ballast Controllers ICB1FL01G
IC PFC/BALLAST CTR 100KHZ DSO-18

IC PFC/BALLAST CTR 100KHZ DSO-18

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number ICB1FL01G ICB1FL01G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - ICB1FL01G PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switch - DVLV-103P-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 800 watts
View Details
Single Channel DC Controller - SSI-40DC-24(CE) - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details