Nexperia B.V. N-channel TrenchMOS standard level FET BUK7Y53-100B,115

Description
Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits AEC-Q101 compliant Suitable for standard level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V, 24 V and 42 V loads Automotive systems DC-to-DC converters Engine management General purpose power switching Solenoid drivers Transmission control
Request a Quote
Description
Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits AEC-Q101 compliant Suitable for standard level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V, 24 V and 42 V loads Automotive systems DC-to-DC converters Engine management General purpose power switching Solenoid drivers Transmission control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Standard level N-channel enhancement mode Field-Effect Transistor (FET) in an LFPAK (SOT669) plastic surface-mounted package, designed for automotive applications with a 100 V drain-source voltage rating, 24.8 A continuous drain current, and 85 W total power dissipation. It features a drain-source on-state resistance of 40 to 53 mΩ at 25 °C and is rated for junction temperatures up to 175 °C. The device is AEC-Q101 compliant and suitable for thermally demanding environments and standard level gate drive systems.

Datasheet Summary
Powered by GS/AI

Standard level N-channel enhancement mode Field-Effect Transistor (FET) in an LFPAK (SOT669) plastic surface-mounted package, designed for automotive applications with a 100 V drain-source voltage rating, 24.8 A continuous drain current, and 85 W total power dissipation. It features a drain-source on-state resistance of 40 to 53 mΩ at 25 °C and is rated for junction temperatures up to 175 °C. The device is AEC-Q101 compliant and suitable for thermally demanding environments and standard level gate drive systems.

Suppliers

Company
Product
Description
Supplier Links
N-channel TrenchMOS standard level FET - BUK7Y53-100B,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel TrenchMOS standard level FET
BUK7Y53-100B,115
N-channel TrenchMOS standard level FET BUK7Y53-100B,115
Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits AEC-Q101 compliant Suitable for standard level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V, 24 V and 42 V loads Automotive systems DC-to-DC converters Engine management General purpose power switching Solenoid drivers Transmission control

Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications.

Features and benefits

  • AEC-Q101 compliant
  • Suitable for standard level gate drive sources
  • Suitable for thermally demanding environments due to 175 °C rating

Applications

  • 12 V, 24 V and 42 V loads
  • Automotive systems
  • DC-to-DC converters
  • Engine management
  • General purpose power switching
  • Solenoid drivers
  • Transmission control
Supplier's Site Datasheet
Singapore, Singapore
100V 24.8A MOSFET Transistor
278-BUK7Y53-100B,115
100V 24.8A MOSFET Transistor 278-BUK7Y53-100B,115
MOSFET N-CH 100V 24.8A LFPAK56 Product overview: BUK7Y53-100B,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 24.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 24.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y53-100B,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 24.8A LFPAK56 Product overview: BUK7Y53-100B,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 24.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 24.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y53-100B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y53-100B,115 - 770668-BUK7Y53-100B,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y53-100B,115
770668-BUK7Y53-100B,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y53-100B,115 770668-BUK7Y53-100B,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770668-BUK7Y53-100B, 115 Series: Automotive, AEC-Q101, TrenchMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: SC-100, SOT-669 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 24.8A (Tc) Family Name: BUK7Y53-100B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: LFPAK56, Power-SO8 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1467pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 85W (Tc) Rds On (Maximum) @ Id, Vgs: 53 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): HAT2175H; HAT2142H-EL-E; HAT2142H-E; RJK1051DPB-00-J5; Introduction Date: February 11, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770668-BUK7Y53-100B,115
Series: Automotive, AEC-Q101, TrenchMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: SC-100, SOT-669
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 24.8A (Tc)
Family Name: BUK7Y53-100B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: LFPAK56, Power-SO8
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1467pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 85W (Tc)
Rds On (Maximum) @ Id, Vgs: 53 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): HAT2175H; HAT2142H-EL-E; HAT2142H-E; RJK1051DPB-00-J5;
Introduction Date: February 11, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7219-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7219-6-ND
Single FETs, MOSFETs 1727-7219-6-ND
N-Channel 100V 24.8A (Tc) 85W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 24.8A (Tc) 85W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7219-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7219-1-ND
Single FETs, MOSFETs 1727-7219-1-ND
N-Channel 100V 24.8A (Tc) 85W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 24.8A (Tc) 85W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7219-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7219-2-ND
Single FETs, MOSFETs 1727-7219-2-ND
N-Channel 100V 24.8A (Tc) 85W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 24.8A (Tc) 85W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y53-100B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y53-100B,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y53-100B,115
MOSFET N-CH 100V 24.8A LFPAK56

MOSFET N-CH 100V 24.8A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number BUK7Y53-100B,115 278-BUK7Y53-100B,115 770668-BUK7Y53-100B,115 1727-7219-6-ND BUK7Y53-100B,115
Product Name N-channel TrenchMOS standard level FET 100V 24.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y53-100B,115 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT669 SOT669 Tape & Reel (TR) SOT3 SC-100, SOT-669 SC-100, SOT-669
Transistor Grade / Operating Range Automotive Automotive
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 200 mA PNP general-purpose transistor - 2PB709BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
6 suppliers
Single Bipolar Transistors - BC846B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers