EconoPACK™ 4 1200 V, 200 A sixpack IGBT module with fast Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC, PressFIT Contact Technology and pre-applied Thermal Interface Material.
Summary of Features
Extended Operation Temperature T(vj op)
Low Switching Losses
Low V(CEsat)
V(CEsat) with positive Temperature Coefficient
2.5 kV AC 1min Insulation
High Power Density
Isolated Base Plate
Standard Housing
Benefits
Compact Modules
Easy and most reliable assembly
No Plugs and Cables required
Ideal for Low Inductive System Designs
Applications
Motor Control
Uninterruptible power supplies (UPS)
EconoPACK™ 4 1200 V, 200 A sixpack IGBT module with fast Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC, PressFIT Contact Technology and pre-applied Thermal Interface Material.
Summary of Features
- Extended Operation Temperature T(vj op)
- Low Switching Losses
- Low V(CEsat)
- V(CEsat) with positive Temperature Coefficient
- 2.5 kV AC 1min Insulation
- High Power Density
- Isolated Base Plate
- Standard Housing
Benefits
- Compact Modules
- Easy and most reliable assembly
- No Plugs and Cables required
- Ideal for Low Inductive System Designs
Applications
- Motor Control
- Uninterruptible power supplies (UPS)