Infineon Technologies AG IGBT Modules FS200R12PT4

Description
EconoPACK™4 1200 V, 200 A sixpack IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. ALso available with Thermal Interface Material. Summary of Features Extended Operation Temperature Tvj op Low Switching Losses Low VCEsat VCEsat with positive Temperature Coefficient 2.5 kV AC 1min Insulation High Power Density Isolated Base Plate Standard Housing Benefits Compact Modules Easy and most reliable assembly No Plugs and Cables required Ideal for Low Inductive System Designs Potential Applications Motor control and drives Solutions for solar energy systems Commercial, construction and agricultural vehicles (CAV) Uninterruptible power supply (UPS) Applications Industrial robots system solutions for Industry 4.0 Designers who used this product also designed with FS150R12KT4 | IGBT modules FS50R12KT4_B15 | IGBT modules FS150R12KT4 | IGBT modules FS50R12KT4_B15 | IGBT modules FS150R12KT4 | IGBT modules FS50R12KT4_B15 | IGBT modules
Request a Quote Datasheet
Description
EconoPACK™4 1200 V, 200 A sixpack IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. ALso available with Thermal Interface Material. Summary of Features Extended Operation Temperature Tvj op Low Switching Losses Low VCEsat VCEsat with positive Temperature Coefficient 2.5 kV AC 1min Insulation High Power Density Isolated Base Plate Standard Housing Benefits Compact Modules Easy and most reliable assembly No Plugs and Cables required Ideal for Low Inductive System Designs Potential Applications Motor control and drives Solutions for solar energy systems Commercial, construction and agricultural vehicles (CAV) Uninterruptible power supply (UPS) Applications Industrial robots system solutions for Industry 4.0 Designers who used this product also designed with FS150R12KT4 | IGBT modules FS50R12KT4_B15 | IGBT modules FS150R12KT4 | IGBT modules FS50R12KT4_B15 | IGBT modules FS150R12KT4 | IGBT modules FS50R12KT4_B15 | IGBT modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FS200R12PT4 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FS200R12PT4
IGBT Modules FS200R12PT4
EconoPACK™4 1200 V, 200 A sixpack IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. ALso available with Thermal Interface Material. Summary of Features Extended Operation Temperature Tvj op Low Switching Losses Low VCEsat VCEsat with positive Temperature Coefficient 2.5 kV AC 1min Insulation High Power Density Isolated Base Plate Standard Housing Benefits Compact Modules Easy and most reliable assembly No Plugs and Cables required Ideal for Low Inductive System Designs Potential Applications Motor control and drives Solutions for solar energy systems Commercial, construction and agricultural vehicles (CAV) Uninterruptible power supply (UPS) Applications Industrial robots system solutions for Industry 4.0 Designers who used this product also designed with FS150R12KT4 | IGBT modules FS50R12KT4_B15 | IGBT modules FS150R12KT4 | IGBT modules FS50R12KT4_B15 | IGBT modules FS150R12KT4 | IGBT modules FS50R12KT4_B15 | IGBT modules

EconoPACK™4 1200 V, 200 A sixpack IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. ALso available with Thermal Interface Material.


Summary of Features

  • Extended Operation Temperature Tvj op
  • Low Switching Losses
  • Low VCEsat
  • VCEsat with positive Temperature Coefficient
  • 2.5 kV AC 1min Insulation
  • High Power Density
  • Isolated Base Plate
  • Standard Housing

Benefits

  • Compact Modules
  • Easy and most reliable assembly
  • No Plugs and Cables required
  • Ideal for Low Inductive System Designs

Potential Applications

  • Motor control and drives
  • Solutions for solar energy systems
  • Commercial, construction and agricultural vehicles (CAV)
  • Uninterruptible power supply (UPS)

Applications

  • Industrial robots system solutions for Industry 4.0

Designers who used this product also designed with


  • FS150R12KT4 |
    IGBT modules
  • FS50R12KT4_B15 |
    IGBT modules
  • FS150R12KT4 |
    IGBT modules
  • FS50R12KT4_B15 |
    IGBT modules
  • FS150R12KT4 |
    IGBT modules
  • FS50R12KT4_B15 |
    IGBT modules
Supplier's Site Datasheet
Singapore, Singapore
200A 1200V IGBT Transistor
297-FS200R12PT4
200A 1200V IGBT Transistor 297-FS200R12PT4
IGBT Modules EconoPACK4 200A 1200V Product overview: FS200R12PT4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 1200V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 200A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS200R12PT4 can be used for catalog matching and distributor lookup.

IGBT Modules EconoPACK4 200A 1200V Product overview: FS200R12PT4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 1200V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 200A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS200R12PT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FS200R12PT4 - 1175718-FS200R12PT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FS200R12PT4
1175718-FS200R12PT4
IGBTs - Single - FS200R12PT4 1175718-FS200R12PT4
Manufacturer: Infineon Technologies Win Source Part Number: 1175718-FS200R12PT4 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1175718-FS200R12PT4
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
IGBT Modules
FS200R12PT4
IGBT Modules FS200R12PT4
IGBT Modules EconoPACK4 200A 1200V

IGBT Modules EconoPACK4 200A 1200V

Buy Now Datasheet
Igbt Module; Continuous Collector Current Infineon - 84R7216 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module; Continuous Collector Current Infineon
84R7216
Igbt Module; Continuous Collector Current Infineon 84R7216
IGBT Module; Continuous Collector Current:200A; Power Dissipation:1kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes

IGBT Module; Continuous Collector Current:200A; Power Dissipation:1kW; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FS200R12PT4 297-FS200R12PT4 1175718-FS200R12PT4 FS200R12PT4 84R7216
Product Name IGBT Modules 200A 1200V IGBT Transistor IGBTs - Single - FS200R12PT4 IGBT Modules Igbt Module; Continuous Collector Current Infineon
VCE(on) 1.75 volts
IC(max) 200 amps
Package Type AG-ECONO4 Tray SOT3 TO-3
Packing Method Tray; TRAY Tray
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKZH15N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-4
Packing Method Tube
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIGW50N65H5 - AIGW50N65H5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 12 ns
View Details