The FS150R17N3E4 is an EconoPACK™3 IGBT module with a 1700 V blocking voltage and a nominal collector current of 150 A, designed for motor drives and UPS systems. It features a trench/field-stop IGBT4 transistor and an emitter-controlled diode, with a maximum peak current of 300 A and total power dissipation of 835 W. The module includes an integrated NTC temperature sensor and an isolated base plate, mounted using solder contact technology. Operating junction temperature is up to 175°C, with a gate-emitter voltage rating of ±20 V and an internal gate resistor of 5.0 Ω. The device is UL-approved (E83335).
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FS150R17N3E4 |
| Product Name | IGBT Modules |