EconoPACK™ 4 1200 V, 150 A sixpack IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology
Summary of Features
Benefits
Potential Applications
Applications
Trans IGBT Module N-CH 1200V 200A 680W 20-Pin ECONO4-1 Tray Product overview: FS150R12PT4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 200A, 680W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 200A, 680W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS150R12PT4 can be used for catalog matching and distributor lookup.
IGBT Modules IGBT 1200V 150A
INSULATED GATE BIPOLAR TRANSISTO
IGBT Module; Continuous Collector Current:150A; Power Dissipation:680W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV; Product Range:- RoHS Compliant: Yes
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FS150R12PT4 | 297-FS150R12PT4 | FS150R12PT4 | FS150R12PT4 | 84R7214 |
| Product Name | IGBT Modules | 1200V 200A 680W IGBT Transistor | IGBT Modules | IGBT Modules | Igbt Module; Continuous Collector Current Infineon |
| VCE(on) | 1.75 volts | ||||
| IC(max) | 150 amps | ||||
| Package Type | AG-ECONO4 | Tray | Module | TO-3 | |
| Packing Method | Tray; TRAY | Tray |