FS150R12N2T7 is an EconoPACK™2 module with TRENCHSTOP™ IGBT7 and Emitter Controlled 7 diode, designed for motor drives and auxiliary inverters. It features a copper base plate, aluminum oxide DCB insulation, and an integrated NTC thermistor. The device supports a collector-emitter voltage of 1200 V, continuous collector current of 150 A, and peak pulse current of 300 A, with operation up to 175°C junction temperature. Thermal resistance from junction to case is 0.293 K/W for the IGBT and 0.454 K/W for the diode. It meets IEC 60747, IEC 60749, and IEC 60068 industrial application standards. The module has a mass of 180 g and an insulation strength of 2.5 kV AC for one minute.
EconoPACK™ 2 1200 V, 150 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Also available as variation with PressFIT mounting technology.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FS150R12N2T7 |
| Product Name | IGBT Modules |
| VCES | 1200 volts |
| VCE(on) | 1.55 volts |
| IC(max) | 150 amps |