EconoPACK™3 1200 V, 150 A sixpack IGBT module for active front-end applications with fast TRENCHSTOP™ IGBT4 and doubled mounting Emitter Controlled 4 Diode.
Summary of Features
Benefits
Applications
IGBT Modules IGBT Module 150A 1700V
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FS150R12KT4_B9 | FS150R12KT4_B9 |
| Product Name | IGBT Modules | IGBT Modules |
| VCE(on) | 1.75 volts |