Infineon Technologies AG IGBT Modules FS150R07N3E4

Description
EconoPACK™ 3 650 V, 150 A sixpack IGBT module with low sat and fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 Diode and NTC. Also available as variation with PressFIT mounting technology: FS150R07N3E4_B11 Summary of Features Increased blocking voltage capability to 650 V High short circuit capability Self limiting short circuit current Tvj op = 150°C Integrated NTC temperature sensor Solder Contact Technology Copper base plate Standard housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Potential Applications Applications General purpose motor drive - variating frequency and voltage
Request a Quote Datasheet
Description
EconoPACK™ 3 650 V, 150 A sixpack IGBT module with low sat and fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 Diode and NTC. Also available as variation with PressFIT mounting technology: FS150R07N3E4_B11 Summary of Features Increased blocking voltage capability to 650 V High short circuit capability Self limiting short circuit current Tvj op = 150°C Integrated NTC temperature sensor Solder Contact Technology Copper base plate Standard housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Potential Applications Applications General purpose motor drive - variating frequency and voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FS150R07N3E4 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FS150R07N3E4
IGBT Modules FS150R07N3E4
EconoPACK™ 3 650 V, 150 A sixpack IGBT module with low sat and fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 Diode and NTC. Also available as variation with PressFIT mounting technology: FS150R07N3E4_B11 Summary of Features Increased blocking voltage capability to 650 V High short circuit capability Self limiting short circuit current Tvj op = 150°C Integrated NTC temperature sensor Solder Contact Technology Copper base plate Standard housing Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Potential Applications Applications General purpose motor drive - variating frequency and voltage

EconoPACK™ 3 650 V, 150 A sixpack IGBT module with low sat and fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 Diode and NTC. Also available as variation with PressFIT mounting technology: FS150R07N3E4_B11


Summary of Features

  • Increased blocking voltage capability to 650 V
  • High short circuit capability
  • Self limiting short circuit current
  • Tvj op = 150°C
  • Integrated NTC temperature sensor
  • Solder Contact Technology
  • Copper base plate
  • Standard housing

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Potential Applications


Applications

  • General purpose motor drive - variating frequency and voltage
Supplier's Site Datasheet
Singapore, Singapore
150A 650V IGBT Transistor
297-FS150R07N3E4
150A 650V IGBT Transistor 297-FS150R07N3E4
IGBT Modules IGBT Module 150A 650V Product overview: FS150R07N3E4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 650V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 150A, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS150R07N3E4 can be used for catalog matching and distributor lookup.

IGBT Modules IGBT Module 150A 650V Product overview: FS150R07N3E4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 650V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 150A, 650V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS150R07N3E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1324954-FS150R07N3E4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1324954-FS150R07N3E4
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1324954-FS150R07N3E4
Manufacturer: Infineon Technologies Win Source Part Number: 1324954-FS150R07N3E4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Packaging: Bulk Standard Package: 1 Mounting: Chassis Mount Power - Max: 430 W Configuration: Three Phase Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 150 A Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 150A Current - Collector Cutoff (Max): 1 mA Input Capacitance (Cies) @ Vce: 9.3 nF @ 25 V NTC Thermistor: Yes Supplier Device Package: AG-ECONO3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: Module ECCN: EAR99 Fake Threat In the Open Market: 75 HTSUS: 8541.29.0095 Other Part Number: INFINFFS150R07N3E4,2 156-FS150R07N3E4

Manufacturer: Infineon Technologies
Win Source Part Number: 1324954-FS150R07N3E4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Packaging: Bulk
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 430 W
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 150 A
Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 150A
Current - Collector Cutoff (Max): 1 mA
Input Capacitance (Cies) @ Vce: 9.3 nF @ 25 V
NTC Thermistor: Yes
Supplier Device Package: AG-ECONO3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 75
HTSUS: 8541.29.0095
Other Part Number: INFINFFS150R07N3E4,2156-FS150R07N3E4

Buy Now Datasheet
IGBT Modules - FS150R07N3E4 - ODG (Origin Data Global)
Shenzhen, China
IGBT Modules
FS150R07N3E4
IGBT Modules FS150R07N3E4
FS150R07 - IGBT MODULE

FS150R07 - IGBT MODULE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FS150R07N3E4
IGBT Modules FS150R07N3E4
IGBT Modules IGBT Module 150A 650V

IGBT Modules IGBT Module 150A 650V

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FS150R07N3E4 297-FS150R07N3E4 1324954-FS150R07N3E4 FS150R07N3E4 FS150R07N3E4
Product Name IGBT Modules 150A 650V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Modules IGBT Modules IGBT Modules
VCES 650 volts 650 volts
VCE(on) 1.55 volts
IC(max) 150 amps
Package Type AG-ECONO3B Tray SOT3; Module Module
Packing Method Tray; TRAY Tray Bulk; Bulk
Unlock Full Specs
to access all available technical data