EconoPACK™ 2 650 V, 100 A sixpack IGBT module with low sat and fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available as variation with PressFIT mounting technology: FS100R07N2E4_B11
Summary of Features
Increased blocking voltage capability to 650 V
High short circuit capability
Self limiting short circuit current
Tvj op = 150°C
Integrated NTC temperature sensor
Copper base plate
Solder Contact Technology
Standard housing
Benefits
Compact module concept
Optimized customer’s development cycle time and cost
Configuration flexibility
Potential Applications
Applications
Uninterruptible power supplies (UPS)
EconoPACK™ 2 650 V, 100 A sixpack IGBT module with low sat and fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available as variation with PressFIT mounting technology: FS100R07N2E4_B11
Summary of Features
- Increased blocking voltage capability to 650 V
- High short circuit capability
- Self limiting short circuit current
- Tvj op = 150°C
- Integrated NTC temperature sensor
- Copper base plate
- Solder Contact Technology
- Standard housing
Benefits
- Compact module concept
- Optimized customer’s development cycle time and cost
- Configuration flexibility
Potential Applications
Applications
- Uninterruptible power supplies (UPS)