Infineon Technologies AG FET, MOSFET Arrays FS03MR12A7MA2BHPSA1

Description
MOSFET 6N-CH 1200V 310A
Request a Quote
Description
MOSFET 6N-CH 1200V 310A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS03MR12A7MA2B is a HybridPACK™ Drive G2 power module with silicon carbide MOSFETs designed for automotive and motor drive applications. It features a 1200 V drain-source voltage rating, a continuous drain current of 310 A, and an operating junction temperature up to 175°C with extended operation to 200°C for 100 hours. The module uses a direct-cooled PinFin base plate with pressFIT contact technology, has a stray inductance of 8.0 nH, and integrates a temperature sensing diode. Its baseplate is made of copper with nickel plating, and it meets RoHS compliance and UL 94 V-0 flammability standards. The device is qualified to AQG 324 and weighs 760 g.

Datasheet Summary
Powered by GS/AI

The FS03MR12A7MA2B is a HybridPACK™ Drive G2 power module with silicon carbide MOSFETs designed for automotive and motor drive applications. It features a 1200 V drain-source voltage rating, a continuous drain current of 310 A, and an operating junction temperature up to 175°C with extended operation to 200°C for 100 hours. The module uses a direct-cooled PinFin base plate with pressFIT contact technology, has a stray inductance of 8.0 nH, and integrates a temperature sensing diode. Its baseplate is made of copper with nickel plating, and it meets RoHS compliance and UL 94 V-0 flammability standards. The device is qualified to AQG 324 and weighs 760 g.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 448-FS03MR12A7MA2BHPSA1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-FS03MR12A7MA2BHPSA1-ND
FET, MOSFET Arrays 448-FS03MR12A7MA2BHPSA1-ND
MOSFET 6N-CH 1200V 310A

MOSFET 6N-CH 1200V 310A

Buy Now Datasheet
Corby, Northants, United Kingdom
IGBTs
349191
IGBTs 349191
Infineon FS03MR12A7MA2BHPSA1 IGBT

Infineon FS03MR12A7MA2BHPSA1 IGBT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-FS03MR12A7MA2BHPSA1-ND 349191
Product Name FET, MOSFET Arrays IGBTs
Package Type Module HybridPACK Drive G2
Unlock Full Specs
to access all available technical data