The FS03MR12A7MA2B is a HybridPACK™ Drive G2 power module with silicon carbide MOSFETs designed for automotive and electric vehicle motor drives. It has a drain-source voltage rating of 1200 V and a continuous drain current of 310 A at 175°C, with short-term operation up to 200°C. The module features a direct-cooled PinFin base plate, 4.2 kV DC 1-second insulation, pressFIT contact technology, and an integrated temperature sensing diode. Its stray inductance is 8.0 nH, and the drain-source on-resistance is 2.54 mΩ at 25°C. The module weighs 760 g, has a creepage and clearance distance of 10.6 mm and 4.5 mm respectively, and meets RoHS and UL 94 V-0 standards. It is qualified according to AQG 324.
The power module implements the second generation CoolSiC™ Automotive MOSFET 1200V, optimized for electric drive train applications, from mid- to high-range automotive power classes to high-range commercial, construction, and agricultural vehicles.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FS03MR12A7MA2B |
| Product Name | Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT and CoolSiC™ MOSFET modules - FS03MR12A7MA2B |
| Package Type | AG-HDSICXT-1 |