The FS01MR08A8MA2LBC is a HybridPACK™ Drive G2 power module integrating silicon carbide MOSFETs for automotive motor drives and hybrid electric vehicles. It has a 750 V drain-source voltage rating, a continuous drain current of 620 A, and an operating junction temperature up to 175 °C with short-term capability to 200 °C. The module features a direct-cooled PinFin baseplate, 4.2 kV DC isolation for 1 second, 9.5 mm creepage and clearance distances, and integrated temperature sensing. It uses pressFIT contact technology, a Si₃N₄ ceramic substrate, and is RoHS compliant with UL 94 V0 framing. The module weighs 760 g and has a stray inductance of 8.0 nH. It is qualified to AQG 324.
The power module implements the second generation CoolSiC™ Automotive MOSFET 750V, optimized for electric drive train applications, from mid- to high-range automotive power classes to high-range commercial, construction, and agricultural vehicles.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FS01MR08A8MA2LBC |
| Product Name | Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT and CoolSiC™ MOSFET modules - FS01MR08A8MA2LBC |
| Package Type | AG-HDSICXT-1 |