- Trained on our vast library of engineering resources.

Infineon Technologies AG IGBT Modules FP75R12N2T7_B11

Description
EconoPIM™ 2 1200 V, 75 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. Summary of Features TRENCHSTOP™ IGBT7 Low VCEsat and Low switching losses Overload operation up to 175°C 2.5 kV AC 1min insulation High reliability and power density Copper base plate for optimized heat spread High power density PressFIT contact technology RoHS-compliant modules Applications Industrial motor drives and controls Servo motor drive and control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FP75R12N2T7_B11 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
FP75R12N2T7_B11
IGBT Modules FP75R12N2T7_B11
EconoPIM™ 2 1200 V, 75 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. Summary of Features TRENCHSTOP™ IGBT7 Low VCEsat and Low switching losses Overload operation up to 175°C 2.5 kV AC 1min insulation High reliability and power density Copper base plate for optimized heat spread High power density PressFIT contact technology RoHS-compliant modules Applications Industrial motor drives and controls Servo motor drive and control

EconoPIM™ 2 1200 V, 75 A three phase PIM IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode, NTC and PressFIT contact technology. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings.


Summary of Features

  • TRENCHSTOP™ IGBT7
  • Low VCEsat and Low switching losses
  • Overload operation up to 175°C
  • 2.5 kV AC 1min insulation
  • High reliability and power density
  • Copper base plate for optimized heat spread
  • High power density
  • PressFIT contact technology
  • RoHS-compliant modules

Applications

  • Industrial motor drives and controls
  • Servo motor drive and control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FP75R12N2T7_B11
Product Name IGBT Modules
VCES 1200 volts
VCE(on) 1.55 volts
IC(max) 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

HiRel Silicon Bipolar Transistor - BFY181 (ES) - Infineon Technologies AG
Specs
Package Type Micro-X
Packing Method SINGLE BOX
IC(max) 20 milliamps
View Details
IGBT Modules - FF1800R17IP5P - Infineon Technologies AG
Infineon Technologies AG
Specs
VCES 1700 volts
VCE(on) 1.75 volts
IC(max) 1800 amps
View Details
IGBT Modules - FP75R12N2T7 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCES 1200 volts
VCE(on) 1.55 volts
IC(max) 75 amps
View Details
N-Channel Power MOSFET - BSC22DN20NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.2250 ohms
View Details