Infineon Technologies AG Power - IGBT - IGBT Modules - FP75R12KT4P FP75R12KT4P

Description
EconoPIM™3 1200 V, 75 A three phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. They are available in Econo 2 and Econo 3 housing and also available with Solder- or PressFIT pins. Summary of Features Low stray inductance module design High reliability and power density Copper base plate for optimized heat spread Solderable pins Low switching losses High switching frequency RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Motor Control
Request a Quote Datasheet
Description
EconoPIM™3 1200 V, 75 A three phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. They are available in Econo 2 and Econo 3 housing and also available with Solder- or PressFIT pins. Summary of Features Low stray inductance module design High reliability and power density Copper base plate for optimized heat spread Solderable pins Low switching losses High switching frequency RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FP75R12KT4P - FP75R12KT4P - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FP75R12KT4P
FP75R12KT4P
Power - IGBT - IGBT Modules - FP75R12KT4P FP75R12KT4P
EconoPIM™3 1200 V, 75 A three phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. They are available in Econo 2 and Econo 3 housing and also available with Solder- or PressFIT pins. Summary of Features Low stray inductance module design High reliability and power density Copper base plate for optimized heat spread Solderable pins Low switching losses High switching frequency RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Motor Control

EconoPIM™3 1200 V, 75 A three phase IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode, NTC and pre-applied Thermal Interface Material. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. They are available in Econo 2 and Econo 3 housing and also available with Solder- or PressFIT pins.


Summary of Features

  • Low stray inductance module design
  • High reliability and power density
  • Copper base plate for optimized heat spread
  • Solderable pins
  • Low switching losses
  • High switching frequency
  • RoHS-compliant modules

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • General purpose motor drive - variating frequency and voltage
  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FP75R12KT4P
Product Name Power - IGBT - IGBT Modules - FP75R12KT4P
VCE(on) 1.85 volts
Unlock Full Specs
to access all available technical data