EconoPIM™ 3 1200 V, 75 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with Thermal Interface Material. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. They are available in Econo 2 and Econo 3 housing and also available with Solder- or PressFIT pins.
Summary of Features
Low stray inductance module design
High reliability and power density
Copper base plate for optimized heat spread
Solderable pins
Low switching losses
High switching frequency
RoHS-compliant modules
Benefits
Compact module concept
Optimized customer’s development cycle time and cost
Configuration flexibility
Applications
Bringing a whole new lifestyle and health experience to today’s connected citizen
Commercial HVAC
General purpose motor drive - variating frequency and voltage
Motor Control
Residential air conditioning: Smart (IoT) and efficient cooling
Designers who used this product also designed with
1ED020I12-F2 | Gate driver ICs
CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
1EDI20I12MF | Gate driver ICs
XMC4800-F144K1536 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1ED020I12-F2 | Gate driver ICs
CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
1EDI20I12MF | Gate driver ICs
XMC4800-F144K1536 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1ED020I12-F2 | Gate driver ICs
CY9AF116NAPMC-GNE2 | FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
1EDI20I12MF | Gate driver ICs
XMC4800-F144K1536 AA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
EconoPIM™ 3 1200 V, 75 A three phase PIM IGBT module with fast TRENCHSTOP™ IGBT4, Emitter Controlled 4 diode and NTC. Also available with Thermal Interface Material. The PIM (Power Integrated Modules) with integration of rectifier and brake chopper enables system cost savings. They are available in Econo 2 and Econo 3 housing and also available with Solder- or PressFIT pins.
Summary of Features
- Low stray inductance module design
- High reliability and power density
- Copper base plate for optimized heat spread
- Solderable pins
- Low switching losses
- High switching frequency
- RoHS-compliant modules
Benefits
- Compact module concept
- Optimized customer’s development cycle time and cost
- Configuration flexibility
Applications
- Bringing a whole new lifestyle and health experience to today’s connected citizen
- Commercial HVAC
- General purpose motor drive - variating frequency and voltage
- Motor Control
- Residential air conditioning: Smart (IoT) and efficient cooling
Designers who used this product also designed with
- 1ED020I12-F2 |
Gate driver ICs
- CY9AF116NAPMC-GNE2 |
FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
- 1EDI20I12MF |
Gate driver ICs
- XMC4800-F144K1536 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- 1ED020I12-F2 |
Gate driver ICs
- CY9AF116NAPMC-GNE2 |
FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
- 1EDI20I12MF |
Gate driver ICs
- XMC4800-F144K1536 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- 1ED020I12-F2 |
Gate driver ICs
- CY9AF116NAPMC-GNE2 |
FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family
- 1EDI20I12MF |
Gate driver ICs
- XMC4800-F144K1536 AA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4