EconoPIM™ 2 650 V, 75 A three-phase IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and NTC.
Summary of Features
Increased blocking voltage capability to 650 V
High Short Circuit Capability, Self Limiting Short Circuit Current
Tvj op = 150 °C
VCEsat with positive Temperature Coefficient
Integrated NTC temperature sensor
Isolated Base Plate
Copper Base Plate
Solder Contact Technology
Benefits
Compact module concept
Optimized customer’s development cycle time and cost
Configuration flexibility
Applications
General purpose motor drive - variating frequency and voltage
Motor Control
Servo motor drive and control
EconoPIM™ 2 650 V, 75 A three-phase IGBT module with Trench/Fieldstop IGBT4, Emitter Controlled 4 diode and NTC.
Summary of Features
- Increased blocking voltage capability to 650 V
- High Short Circuit Capability, Self Limiting Short Circuit Current
- Tvj op = 150 °C
- VCEsat with positive Temperature Coefficient
- Integrated NTC temperature sensor
- Isolated Base Plate
- Copper Base Plate
- Solder Contact Technology
Benefits
- Compact module concept
- Optimized customer’s development cycle time and cost
- Configuration flexibility
Applications
- General purpose motor drive - variating frequency and voltage
- Motor Control
- Servo motor drive and control