The FP75R06KE3 is an EconoPIM™3 module containing a 600 V IGBT and diode for inverter applications, packaged in a module with a thermal resistance from junction to case of 0.15 K/W for the IGBT and 0.1 K/W for the diode. The IGBT has a continuous collector current rating of 75 A, peak collector current of 150 A, and total power dissipation of 250 W at 25 °C case temperature. The diode has a continuous forward current of 75 A, peak forward current of 150 A, and reverse recovery time of 23 ns. The gate charge is 0.75 µC, and the input capacitance is 4.60 nF. The maximum gate-emitter voltage is ±20 V. The module is rated for a maximum junction temperature of 175 °C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP75R06KE3 |
| Product Name | IGBT Modules |