The FP50R12KT4G_B15 is an EconoPIM™3 module with Trench/Fieldstop IGBT4 and Emitter Controlled 4 diode, designed for auxiliary inverters and drive systems. It features a copper base plate, solder contact technology, and an integrated NTC temperature sensor. The IGBT has a collector-emitter voltage rating of 1200 V, a nominal collector current of 50 A, and a peak collector current of 100 A. The maximum junction temperature is 175 °C, and the operating junction temperature range is -40 °C to 150 °C. The module meets UL 94 V-0 flammability standard and is UL-approved (E83335). Its package dimensions are standardized, with a 10.0 mm creepage distance between terminals and a 7.5 mm distance to the heatsink. The module weighs 300 g.
IGBT Modules IGBT Module 50A 1200V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP50R12KT4G_B15 |
| Product Name | IGBT Modules |