Infineon Technologies AG Power - IGBT - IGBT Modules - FP50R06W2E3_B11 FP50R06W2E3_B11

Description
EasyPIM™ 2B 600 V, 50 A PIM IGBT module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology. Also available as variation with Soldering connection technology: FP50R06W2E3 Summary of Features High power density Established Easy module concept Integrated temperature sensor available Low stray inductance module design RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Cordless power tools and outdoor power equipment General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet
Description
EasyPIM™ 2B 600 V, 50 A PIM IGBT module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology. Also available as variation with Soldering connection technology: FP50R06W2E3 Summary of Features High power density Established Easy module concept Integrated temperature sensor available Low stray inductance module design RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Cordless power tools and outdoor power equipment General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Residential air conditioning: Smart (IoT) and efficient cooling
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FP50R06W2E3_B11 - FP50R06W2E3_B11 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FP50R06W2E3_B11
FP50R06W2E3_B11
Power - IGBT - IGBT Modules - FP50R06W2E3_B11 FP50R06W2E3_B11
EasyPIM™ 2B 600 V, 50 A PIM IGBT module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology. Also available as variation with Soldering connection technology: FP50R06W2E3 Summary of Features High power density Established Easy module concept Integrated temperature sensor available Low stray inductance module design RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications Cordless power tools and outdoor power equipment General purpose motor drive - variating frequency and voltage Motor Control Photovoltaic Residential air conditioning: Smart (IoT) and efficient cooling

EasyPIM™ 2B 600 V, 50 A PIM IGBT module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology.

Also available as variation with Soldering connection technology: FP50R06W2E3


Summary of Features

  • High power density
  • Established Easy module concept
  • Integrated temperature sensor available
  • Low stray inductance module design
  • RoHS-compliant modules

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • Cordless power tools and outdoor power equipment
  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Photovoltaic
  • Residential air conditioning: Smart (IoT) and efficient cooling
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FP50R06W2E3_B11
IGBT Modules FP50R06W2E3_B11
IGBT Modules IGBT 600V 50A

IGBT Modules IGBT 600V 50A

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FP50R06W2E3_B11 FP50R06W2E3_B11
Product Name Power - IGBT - IGBT Modules - FP50R06W2E3_B11 IGBT Modules
VCES 600 volts
VCE(on) 1.45 volts
IC(max) 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - IGBT Modules - DD500S33HE3 - DD500S33HE3 - Infineon Technologies AG
Specs
VCES 3300 volts
IC(max) 500 amps
Package Type AG-IHVB130
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIGW50N65H5 - AIGW50N65H5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 12 ns
View Details
 - DF100R07W1H5FPB53BPSA2 - Rochester Electronics
Specs
Package Type AG-EASY1B-711
Packing Method Tray
View Details
5 suppliers