Infineon Technologies AG FET, MOSFET Arrays FF5MR20KM1HPHPSA1

Description
MEDIUM POWER 62MM
Request a Quote
Description
MEDIUM POWER 62MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FF5MR20KM1HP is a 62 mm C-Series power module containing CoolSiC™ Trench MOSFETs with a drain-source voltage rating of 2000 V and a continuous drain current of 200 A. It features pre-applied thermal interface material, 4 kV AC 1 min isolation, and a maximum baseplate operating temperature of 125 °C. The module has a stray inductance of 20 nH and terminal connection torque of 2.5 to 5 Nm. It is qualified for industrial applications according to IEC 60747, IEC 60749, and IEC 60068. The case measures 62 mm and weighs 340 g. This product is designed for high-frequency switching applications such as UPS, DC/DC converters, and solar systems.

Datasheet Summary
Powered by GS/AI

The FF5MR20KM1HP is a 62 mm C-Series power module containing CoolSiC™ Trench MOSFETs with a drain-source voltage rating of 2000 V and a continuous drain current of 200 A. It features pre-applied thermal interface material, 4 kV AC 1 min isolation, and a maximum baseplate operating temperature of 125 °C. The module has a stray inductance of 20 nH and terminal connection torque of 2.5 to 5 Nm. It is qualified for industrial applications according to IEC 60747, IEC 60749, and IEC 60068. The case measures 62 mm and weighs 340 g. This product is designed for high-frequency switching applications such as UPS, DC/DC converters, and solar systems.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 448-FF5MR20KM1HPHPSA1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-FF5MR20KM1HPHPSA1-ND
FET, MOSFET Arrays 448-FF5MR20KM1HPHPSA1-ND
MEDIUM POWER 62MM

MEDIUM POWER 62MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 448-FF5MR20KM1HPHPSA1-ND
Product Name FET, MOSFET Arrays
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QB-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
7 suppliers
Bipolar Transistors - 1220916 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Transistor - 175624388 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers