FF3MR20KM1H is a 62 mm C-Series module with CoolSiC™ Trench MOSFET, designed for high-frequency switching applications such as UPS systems, DC/DC converters, and solar systems. It has a drain-source voltage rating of 2000 V, a continuous DC drain current of 375 A at 25 °C, and a repetitive peak drain current of 800 A. The module features 4 kV AC 1 min insulation, a creepage distance of 29.0 mm from terminal to heatsink, and a stray inductance of 20 nH. It is mounted using M6 screws with a torque of 3 to 6 Nm and weighs 340 g. The device is qualified for industrial applications according to IEC 60747, IEC 60749, and IEC 60068.
IGBT MODULE 2000V AG-62MMHB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-FF3MR20KM1HHPSA1-ND |
| Product Name | IGBT Modules |
| Package Type | Module |