The FF300R17ME7_B11 is an EconoDUAL™3 module designed for high-power and medium-voltage converters, motor drives, and wind turbines. It features a 1700 V blocking voltage, a nominal collector current of 300 A, and integrates TRENCHSTOP™ IGBT7 with an emitter-controlled diode and NTC temperature sensor. The module has an isolated baseplate, PressFIT contact technology, and is housed in a standard mechanical package weighing 345 g. It supports overload operation up to 175°C and has a stray inductance of 20 nH. The baseplate has a creepage distance of 19.3 mm minimum between terminals and 3.4 kV RMS isolation voltage. The module meets industrial qualifications per IEC 60747, 60749, and 60068.
IGBT MOD 1700V 300A AG-ECONOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-FF300R17ME7B11BPSA1-ND |
| Product Name | IGBT Modules |
| Package Type | Module |