The FF150R12W2T7E_B11 is an EasyDUAL IGBT module with TRENCHSTOP IGBT7 and emitter-controlled diodes, designed for motor drives, air conditioning, and UPS systems. It features a 1200 V collector-emitter voltage rating, a continuous DC collector current of 135 A at 175 °C, and a peak current of 300 A. The module uses an Al₂O₃ substrate with PressFIT contacts, offers 2.5 kV AC insulation, and includes an integrated NTC temperature sensor. It has a weight of 39 g and operates reliably up to 175 °C junction temperature. The part meets industrial qualification standards per IEC 60747, IEC 60749, and IEC 60068.
IGBT MODULE 1200V 135A 20MW
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-FF150R12W2T7EB11BPSA1-ND |
| Product Name | IGBT Modules |
| Package Type | Module |