The FD150R12RT4 is a 34mm IGBT module with a fast Trench/Fieldstop IGBT4 and emitter-controlled diode, designed for high-frequency switching applications such as motor drives and UPS systems. It has a collector-emitter voltage rating of 1200V, a continuous collector current of 150A, and a peak collector current of 300A. The module supports an extended junction operating temperature of 150°C and features a positive temperature coefficient for VCEsat. It is packaged in a standard housing with an isolated baseplate and meets the IEC 60114-1 and IEC 61373 standards for electrical insulation and mechanical shock. The device has a maximum power dissipation of 790W, an isolated voltage rating of 4.0kV RMS, and weighs 160g.
IGBT Modules IGBT 1200V 150A
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Transistors |
| Product Number | FD150R12RT4 |
| Product Name | Transistors |