Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs F423MR12W1M1PB11BPSA1

Description
MOSFET 4N-CH 1200V 50A AG-EASY1B
Datasheet
Description
MOSFET 4N-CH 1200V 50A AG-EASY1B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - F423MR12W1M1PB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
F423MR12W1M1PB11BPSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs F423MR12W1M1PB11BPSA1
MOSFET 4N-CH 1200V 50A AG-EASY1B

MOSFET 4N-CH 1200V 50A AG-EASY1B

Supplier's Site
Mosfet, Sic, N-Ch, 1.2Kv, 50A, Module; Mosfet Module Configuration Infineon - 91AH7585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 1.2Kv, 50A, Module; Mosfet Module Configuration Infineon
91AH7585
Mosfet, Sic, N-Ch, 1.2Kv, 50A, Module; Mosfet Module Configuration Infineon 91AH7585
MOSFET, SIC, N-CH, 1.2KV, 50A, MODULE; MOSFET Module Configuration:Full Bridge; Continuous Drain Current Id:50A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, SIC, N-CH, 1.2KV, 50A, MODULE; MOSFET Module Configuration:Full Bridge; Continuous Drain Current Id:50A; Drain Source Voltage Vds:1.2kV; No. of Pins:-; Rds(on) Test Voltage:15V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number F423MR12W1M1PB11BPSA1 91AH7585
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Sic, N-Ch, 1.2Kv, 50A, Module; Mosfet Module Configuration Infineon
Packing Method Tray
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details