The F4-11MR12W3M1H_B11 is an EasyPACK™ module containing CoolSiC™ Trench MOSFETs and an integrated NTC thermistor, designed for high-efficiency power conversion in EV charging, energy storage, and solar applications. It features PressFIT terminals for reliable mechanical and electrical connection, operates with a drain-source voltage rating of 1200 V, and supports continuous drain current of 75 A at 95 °C with overload capability up to 175 °C. The module has a stray inductance of 25 nH, weighs 78 g, and is rated for thermal operation up to 175 °C junction temperature. It meets industrial qualification standards per IEC 60747, IEC 60749, and IEC 60068, with an isolation test voltage of 3.2 kV RMS and a housing relative thermal index of 140 °C.
F411MR12W3M1HB11BPSA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-F411MR12W3M1HB11BPSA1-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |