1200 V, 200 A three-level IGBT module
EconoPACK™ 2 1200 V, 200 A three-level IGBT module with active "Neutral Point Clamp 2" topology and NTC.
Summary of Features
1200 V HighSpeed 3 IGBT
Common Collector
1 phase per module
Integrated NTC temperature sensor
Low switching losses
Tvj op = 150°C
RoHS-compliant modules
Benefits
Allows to increase power density for compact PV inverter designs
Efficient 3-level NPC topology
Potential Applications
Uninterruptible power supply (UPS)
Solutions for solar energy systems
Designers who used this product also designed with
ITS41K0S-ME-N | PROFET™ | Industrial Smart High-Side Switch
XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
FF150R12RT4 | IGBT Modules
FF600R17ME4P | IGBT Modules
DF160R12W2H3F_B11 | IGBT Modules
TT175N16SOF | Thyristor / Diode Modules
1EDI20I12MF | Gate Driver ICs
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
DDB6U75N16W1R_B11 | Bridge Rectifier & AC-Switches
FF900R12IP4D | IGBT Modules
2ED020I12-F2 | Gate Driver ICs
BTS3028SDL | Classic HITFET™ 24V | Automotive Low-Side Switch
FF500R17KE4 | IGBT Modules
1ED020I12-F2 | Gate Driver ICs
BTS5200-1ENA | PROFET™ + 12V | Automotive Smart High-Side Switch
IPD320N20N3 G | N-Channel Power MOSFET
ITS41K0S-ME-N | PROFET™ | Industrial Smart High-Side Switch
XMC4500-F144K1024 AC | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
FF150R12RT4 | IGBT Modules
FF600R17ME4P | IGBT Modules
DF160R12W2H3F_B11 | IGBT Modules
TT175N16SOF | Thyristor / Diode Modules
1EDI20I12MF | Gate Driver ICs
XMC4200-F64K256 BA | 32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1 2 3 4
1200 V, 200 A three-level IGBT module
EconoPACK™ 2 1200 V, 200 A three-level IGBT module with active "Neutral Point Clamp 2" topology and NTC.
Summary of Features
- 1200 V HighSpeed 3 IGBT
- Common Collector
- 1 phase per module
- Integrated NTC temperature sensor
- Low switching losses
- Tvj op = 150°C
- RoHS-compliant modules
Benefits
- Allows to increase power density for compact PV inverter designs
- Efficient 3-level NPC topology
Potential Applications
- Uninterruptible power supply (UPS)
- Solutions for solar energy systems
Designers who used this product also designed with
- ITS41K0S-ME-N |
PROFET™ | Industrial Smart High-Side Switch
- XMC4500-F144K1024 AC |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- FF150R12RT4 |
IGBT Modules
- FF600R17ME4P |
IGBT Modules
- DF160R12W2H3F_B11 |
IGBT Modules
- TT175N16SOF |
Thyristor / Diode Modules
- 1EDI20I12MF |
Gate Driver ICs
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- DDB6U75N16W1R_B11 |
Bridge Rectifier & AC-Switches
- FF900R12IP4D |
IGBT Modules
- 2ED020I12-F2 |
Gate Driver ICs
- BTS3028SDL |
Classic HITFET™ 24V | Automotive Low-Side Switch
- FF500R17KE4 |
IGBT Modules
- 1ED020I12-F2 |
Gate Driver ICs
- BTS5200-1ENA |
PROFET™ + 12V | Automotive Smart High-Side Switch
- IPD320N20N3 G |
N-Channel Power MOSFET
- ITS41K0S-ME-N |
PROFET™ | Industrial Smart High-Side Switch
- XMC4500-F144K1024 AC |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
- FF150R12RT4 |
IGBT Modules
- FF600R17ME4P |
IGBT Modules
- DF160R12W2H3F_B11 |
IGBT Modules
- TT175N16SOF |
Thyristor / Diode Modules
- 1EDI20I12MF |
Gate Driver ICs
- XMC4200-F64K256 BA |
32-bit XMC4000 Industrial Microcontroller Arm® Cortex®-M4
1
2
3
4