Infineon Technologies AG Evaluation Boards CY8CKIT-062S4

Description
PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4) PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4) is a hardware evaluation platform for rapid prototyping of applications based on the PSoC™ 62x4, PSoC™ 61x4 MCU product families. Summary of Features Featuring the PSoC™ 62x4 MCU - Ultra low power, high performance MCU based on the dual core CPU (Arm® Cortex®-M4 and Arm® Cortex®-M0+), 256 KB of on-chip Flash, 128 KB of SRAM, Quad-SPI external memory interface, built-in hardware and software security features, deep-sleep capable analog blocks, rich analog, digital, and communication peripherals Base Features – PSoC™ 62x4 MCU (OPN: CY8C6244LQI-S4D92), Integrated Programmer / Debugger (KitProg3), User LEDs(2), Push button, KHz/MHz crystals Additional Features – CAPSENSE™ slider(5-segment), CAPSENSE™ buttons(2), Infineon Quad SPI NOR flash (512-Mbit), Thermistor, Ambient Light Sensor Hardware Expansion Features - Arduino Uno R3, Extended IO headers, Program/Debug Header Software Support - ModusToolbox™ software Board Support Package - TARGET_CY8CKIT-062S4 Code Examples available at Infineon’s GitHub Repository Applicable Product families - PSoC™ 62x4, PSoC™ 61x4 Kit Contents - PSoC™ 62S4 Pioneer Board, USB Type-A to Micro-B cable, Jumper wires, Quick Start Guide
Request a Quote Datasheet
Description
PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4) PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4) is a hardware evaluation platform for rapid prototyping of applications based on the PSoC™ 62x4, PSoC™ 61x4 MCU product families. Summary of Features Featuring the PSoC™ 62x4 MCU - Ultra low power, high performance MCU based on the dual core CPU (Arm® Cortex®-M4 and Arm® Cortex®-M0+), 256 KB of on-chip Flash, 128 KB of SRAM, Quad-SPI external memory interface, built-in hardware and software security features, deep-sleep capable analog blocks, rich analog, digital, and communication peripherals Base Features – PSoC™ 62x4 MCU (OPN: CY8C6244LQI-S4D92), Integrated Programmer / Debugger (KitProg3), User LEDs(2), Push button, KHz/MHz crystals Additional Features – CAPSENSE™ slider(5-segment), CAPSENSE™ buttons(2), Infineon Quad SPI NOR flash (512-Mbit), Thermistor, Ambient Light Sensor Hardware Expansion Features - Arduino Uno R3, Extended IO headers, Program/Debug Header Software Support - ModusToolbox™ software Board Support Package - TARGET_CY8CKIT-062S4 Code Examples available at Infineon’s GitHub Repository Applicable Product families - PSoC™ 62x4, PSoC™ 61x4 Kit Contents - PSoC™ 62S4 Pioneer Board, USB Type-A to Micro-B cable, Jumper wires, Quick Start Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-062S4 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-062S4
Evaluation Boards CY8CKIT-062S4
PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4) PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4) is a hardware evaluation platform for rapid prototyping of applications based on the PSoC™ 62x4, PSoC™ 61x4 MCU product families. Summary of Features Featuring the PSoC™ 62x4 MCU - Ultra low power, high performance MCU based on the dual core CPU (Arm® Cortex®-M4 and Arm® Cortex®-M0+), 256 KB of on-chip Flash, 128 KB of SRAM, Quad-SPI external memory interface, built-in hardware and software security features, deep-sleep capable analog blocks, rich analog, digital, and communication peripherals Base Features – PSoC™ 62x4 MCU (OPN: CY8C6244LQI-S4D92), Integrated Programmer / Debugger (KitProg3), User LEDs(2), Push button, KHz/MHz crystals Additional Features – CAPSENSE™ slider(5-segment), CAPSENSE™ buttons(2), Infineon Quad SPI NOR flash (512-Mbit), Thermistor, Ambient Light Sensor Hardware Expansion Features - Arduino Uno R3, Extended IO headers, Program/Debug Header Software Support - ModusToolbox™ software Board Support Package - TARGET_CY8CKIT-062S4 Code Examples available at Infineon’s GitHub Repository Applicable Product families - PSoC™ 62x4, PSoC™ 61x4 Kit Contents - PSoC™ 62S4 Pioneer Board, USB Type-A to Micro-B cable, Jumper wires, Quick Start Guide

PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4)

PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4) is a hardware evaluation platform for rapid prototyping of applications based on the PSoC™ 62x4, PSoC™ 61x4 MCU product families.


Summary of Features

  • Featuring the PSoC™ 62x4 MCU - Ultra low power, high performance MCU based on the dual core CPU (Arm® Cortex®-M4 and Arm® Cortex®-M0+), 256 KB of on-chip Flash, 128 KB of SRAM, Quad-SPI external memory interface, built-in hardware and software security features, deep-sleep capable analog blocks, rich analog, digital, and communication peripherals
  • Base Features – PSoC™ 62x4 MCU (OPN: CY8C6244LQI-S4D92), Integrated Programmer / Debugger (KitProg3), User LEDs(2), Push button, KHz/MHz crystals
  • Additional Features – CAPSENSE™ slider(5-segment), CAPSENSE™ buttons(2), Infineon Quad SPI NOR flash (512-Mbit), Thermistor, Ambient Light Sensor
  • Hardware Expansion Features - Arduino Uno R3, Extended IO headers, Program/Debug Header
  • Software Support - ModusToolbox™ software
  • Board Support Package - TARGET_CY8CKIT-062S4
  • Code Examples available at Infineon’s GitHub Repository
  • Applicable Product families - PSoC™ 62x4, PSoC™ 61x4

Kit Contents - PSoC™ 62S4 Pioneer Board, USB Type-A to Micro-B cable, Jumper wires, Quick Start Guide

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-062S4-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
448-CY8CKIT-062S4-ND
Embedded MCU, DSP Evaluation Boards 448-CY8CKIT-062S4-ND
CY8C62x4 PSoC 62S4 Pioneer Kit PSoC® 62 ARM® Cortex®-M0+, Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

CY8C62x4 PSoC 62S4 Pioneer Kit PSoC® 62 ARM® Cortex®-M0+, Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY8CKIT-062S4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
CY8CKIT-062S4
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards CY8CKIT-062S4
PSOC 62S4 PIONEER KIT

PSOC 62S4 PIONEER KIT

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-062S4 448-CY8CKIT-062S4-ND CY8CKIT-062S4
Product Name Evaluation Boards Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-BTS3125TFDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Evaluation Boards - BTS7200-2EPC DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details