CY7110 EZ-PD™ PMG1-S0 prototyping Kit
The CY7110 EZ-PD™ PMG1-S0 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement additional features. This platform is compliant with the USB PD 3.0 protocol and can support up to 100 W (20 V, 5 A) of power consumption.
Featuring the EZ-PD™ PMG1-S0 microcontroller
The CY7110 EZ-PD™ PMG1-S0 prototyping kit is based on the EZ-PD™ PMG1-S0 microcontroller (CYPM1011-24LQXI). This is an ARM® Cortex®-M0 based controller with 64-KB flash and 8-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 12 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI.
Flexible prototyping
The CY7110 EZ-PD™ PMG1-S0 prototyping Kit provides easy access to all the I/Os of the PMG1-S0 microcontroller in a breadboard-compatibl
The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S0 microcontroller via SWD using ModusToolbox™ or Infineon programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features.
The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S0 board and use them independently.
Supported software
Application development on CY7110 EZ-PD™ PMG1-S0 prototyping Kit can be done using ModusToolbox™. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of GitHub-hosted firmware. The development tools include Eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects.
Kit contents
Infineon CY7110 Evaluation Board
EZ-PD PMG1-S0 USB Type-C® Power Delivery (PD) Power Management Evaluation Board
CY7110 EZ-PD PMG1-S0 PROTOTYPING
| Infineon Technologies AG | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | CY7110 | 2732022 | 448-CY7110-ND | CY7110 |
| Product Name | Evaluation Boards | Communication & Wireless Development Tools | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |