Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CY3240-I2USB

Description
Win Source Part Number: 1347923-CY3240-I2USB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: PSoC® Type: Interface Package: Bulk Standard Package: 1 Supplied Contents: Board(s) , Cable(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8C24894 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1347923-CY3240-I2USB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: PSoC® Type: Interface Package: Bulk Standard Package: 1 Supplied Contents: Board(s) , Cable(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8C24894 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1347923-CY3240-I2USB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1347923-CY3240-I2USB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1347923-CY3240-I2USB
Win Source Part Number: 1347923-CY3240-I2USB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: PSoC® Type: Interface Package: Bulk Standard Package: 1 Supplied Contents: Board(s) , Cable(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: CY8C24894 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Infineon Technologies Product Status: Obsolete

Win Source Part Number: 1347923-CY3240-I2USB
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: PSoC®
Type: Interface
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s) , Cable(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: CY8C24894
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Infineon Technologies
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY3240-I2USB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY3240-I2USB-ND
Evaluation and Demonstration Boards and Kits 448-CY3240-I2USB-ND
CY8C24894 USB 2.0 to I²C Bridge Interface Evaluation Board

CY8C24894 USB 2.0 to I²C Bridge Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3240-I2USB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY3240-I2USB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY3240-I2USB
KIT EVAL PSOC I2C TO USB

KIT EVAL PSOC I2C TO USB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1347923-CY3240-I2USB 448-CY3240-I2USB-ND CY3240-I2USB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Development Tools - 1894511 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS3035TF DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,SYTX4-13HP+,AH1647,50 OHM - TB-739+ - Mini-Circuits
Specs
Category Developement Board
View Details