Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP CY8CKIT-146

Description
Win Source Part Number: 1340439-CY8CKIT-146 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: PSOC® 4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: PSoC 4200DS Board Type: Evaluation Platform Platform: PSoC 4200DS Prototyping Kit Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Infineon Technologies Base Product Number: CY8CKIT-146
Request a Quote Datasheet
Description
Win Source Part Number: 1340439-CY8CKIT-146 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: PSOC® 4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: PSoC 4200DS Board Type: Evaluation Platform Platform: PSoC 4200DS Prototyping Kit Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Infineon Technologies Base Product Number: CY8CKIT-146
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1340439-CY8CKIT-146 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1340439-CY8CKIT-146
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1340439-CY8CKIT-146
Win Source Part Number: 1340439-CY8CKIT-146 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: PSOC® 4 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: PSoC 4200DS Board Type: Evaluation Platform Platform: PSoC 4200DS Prototyping Kit Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Infineon Technologies Base Product Number: CY8CKIT-146

Win Source Part Number: 1340439-CY8CKIT-146
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: PSOC® 4
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: PSoC 4200DS
Board Type: Evaluation Platform
Platform: PSoC 4200DS Prototyping Kit
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Infineon Technologies
Base Product Number: CY8CKIT-146

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-146-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
448-CY8CKIT-146-ND
Embedded MCU, DSP Evaluation Boards 448-CY8CKIT-146-ND
PSoC 4200DS PSoC 4200DS Prototyping Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

PSoC 4200DS PSoC 4200DS Prototyping Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 2608600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
2608600
Microcontroller Development Tools 2608600
Infineon CY8CKIT-146

Infineon CY8CKIT-146

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY8CKIT-146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
CY8CKIT-146
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards CY8CKIT-146
PSOC 4200DS PROTOTYPING KIT

PSOC 4200DS PROTOTYPING KIT

Supplier's Site
Dev Board, Prototyping Platform; Silicon Manufacturer Cypress Infineon Technologies - 47AC4356 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Prototyping Platform; Silicon Manufacturer Cypress Infineon Technologies
47AC4356
Dev Board, Prototyping Platform; Silicon Manufacturer Cypress Infineon Technologies 47AC4356
DEV BOARD, PROTOTYPING PLATFORM; Silicon Manufacturer:Cypress ; Silicon Core Number:CY8C 4246PVI-D412; Kit Application Type:Embedded; Application Sub Type:Prototyping; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0

DEV BOARD, PROTOTYPING PLATFORM; Silicon Manufacturer:Cypress; Silicon Core Number:CY8C 4246PVI-D412; Kit Application Type:Embedded; Application Sub Type:Prototyping; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0

Supplier's Site
Dev Board, Prototyping Platform; Silicon Manufacturer Cypress Infineon Technologies - 49AC3331 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Prototyping Platform; Silicon Manufacturer Cypress Infineon Technologies
49AC3331
Dev Board, Prototyping Platform; Silicon Manufacturer Cypress Infineon Technologies 49AC3331
DEV BOARD, PROTOTYPING PLATFORM; Silicon Manufacturer:Cypress ; Silicon Core Number:CY8C 4246PVI-D412; Kit Application Type:Embedded; Application Sub Type:Prototyping; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon RoHS Compliant: Yes

DEV BOARD, PROTOTYPING PLATFORM; Silicon Manufacturer:Cypress; Silicon Core Number:CY8C 4246PVI-D412; Kit Application Type:Embedded; Application Sub Type:Prototyping; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1340439-CY8CKIT-146 448-CY8CKIT-146-ND 2608600 CY8CKIT-146 47AC4356
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Prototyping Platform; Silicon Manufacturer Cypress Infineon Technologies
Category Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,HFCN,FV1206-1,50 OHM - TB-285 - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1897768 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details