Infineon Technologies AG Evaluation Boards BTS5200-ENA DAUGH BRD

Description
This daughterboard comes with 1 one channel high-side switch of BTS5200-1ENA and is compatible with the PROFET™+ motherboard. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typical automotive loads. Summary of Features Operating voltage range 5 - 28V PWM capability up to 200-300 Hz Protection: overtemperature with restart, overvoltage, enhanced short circuit operation Diagnosis: overtemperature switch off detection, stable diagnostic signal during short circuit Benefits High short-circuit robustness Very low output leakage current (≤ 0.5 μA up to 85°C) Optimized for design flexibility across the PROFETTM + 12V and PROFETTM + 24V family by pin to pin and external components compatibility Potential Applications Body Applications Lighting Power Distribution
Request a Quote
Description
This daughterboard comes with 1 one channel high-side switch of BTS5200-1ENA and is compatible with the PROFET™+ motherboard. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typical automotive loads. Summary of Features Operating voltage range 5 - 28V PWM capability up to 200-300 Hz Protection: overtemperature with restart, overvoltage, enhanced short circuit operation Diagnosis: overtemperature switch off detection, stable diagnostic signal during short circuit Benefits High short-circuit robustness Very low output leakage current (≤ 0.5 μA up to 85°C) Optimized for design flexibility across the PROFETTM + 12V and PROFETTM + 24V family by pin to pin and external components compatibility Potential Applications Body Applications Lighting Power Distribution
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - BTS5200-ENA DAUGH BRD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
BTS5200-ENA DAUGH BRD
Evaluation Boards BTS5200-ENA DAUGH BRD
This daughterboard comes with 1 one channel high-side switch of BTS5200-1ENA and is compatible with the PROFET™+ motherboard. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typical automotive loads. Summary of Features Operating voltage range 5 - 28V PWM capability up to 200-300 Hz Protection: overtemperature with restart, overvoltage, enhanced short circuit operation Diagnosis: overtemperature switch off detection, stable diagnostic signal during short circuit Benefits High short-circuit robustness Very low output leakage current (≤ 0.5 μA up to 85°C) Optimized for design flexibility across the PROFETTM + 12V and PROFETTM + 24V family by pin to pin and external components compatibility Potential Applications Body Applications Lighting Power Distribution

This daughterboard comes with 1 one channel high-side switch of BTS5200-1ENA and is compatible with the PROFET™+ motherboard.

The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typical automotive loads.


Summary of Features

  • Operating voltage range 5 - 28V
  • PWM capability up to 200-300 Hz
  • Protection: overtemperature with restart, overvoltage, enhanced short circuit operation
  • Diagnosis: overtemperature switch off detection, stable diagnostic signal during short circuit

Benefits

  • High short-circuit robustness
  • Very low output leakage current (≤ 0.5 μA up to 85°C)
  • Optimized for design flexibility across the PROFETTM + 12V and PROFETTM + 24V family by pin to pin and external components compatibility

Potential Applications

  • Body Applications
  • Lighting
  • Power Distribution
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number BTS5200-ENA DAUGH BRD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CYBLE-022001-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
4 suppliers
Expansion Boards, Daughter Cards - 448-BTT3018EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3290-TMA1036A - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Touch Screen Controller
View Details