Infineon Technologies AG Evaluation Boards CY8CKIT-040

Description
CY8CKIT-040 PSoC™ 4000 Pioneer Development Kit The CY8CKIT-040 PSoC™ 4000 Pioneer Kit is intended for use as a development platform for hardware or software in a laboratory environment. The board is an open system design, which does not include a shielded enclosure. For this reason, the board may cause interference to other electrical or electronic devices in close proximity. In a domestic environment, this product may cause radio interference. In such cases, the user may be required to take adequate preventive measures. Also, this board should not be used near any medical equipment or RF devices. Industry's Best CAPSENSE™ The PSoC™ 4000 device offers high end CAPSENSE™ features at a low cost. The PSoC™ 4000 device family supports the industry’s best CAPSENSE™ technology. The CY8CKIT-040 kit enables CAPSENSE™ functionality by providing a Trackpad shield that plugs into the CY8CKIT-040 kit. Using this shield you can evaluate the industry’s best CAPSENSE™ to set/change LED colors and brightness on the PSoC™ 4000 Kit. Entry Level PSoC™ 4 The CY8CKIT-040 PSoC™ 4000 Development Kit provides users a low cost development platform to design unique applications targeting the entry level PSoC™ 4 Arm Cortex-M0 devices. The CY8CKIT-040 PSoC 4000 Development Kit enables low cost devices with high end functionality. The CY8CKIT-040 development kit supports an open platform, enabling complete access to the PSoC™ 4000 device via onboard headers that support the Arduino hardware community. We enable programming, debugging, and serial bridge debugging via the onboard Arm Cortext-M3 PSoC™ 5LP device. The kit provides users with onboard memory storage via Infineon's non-volatile low cost F-RAM I2C memory device. Finally, the CY8CKIT-040 comes with a pluggable Trackpad shield and example projects to fully test and evaluate CapSense solutions. The CY8CKIT-040 is truly a high end development platform at a low cost. Scalable PSoC™ 4 Architecture The CY8CKIT-040 Kit enables the lowest cost Arm Cortex-M0 device and represents the lowest end of our PSoC™ 4 device family. Customers developing projects and designs using the PSoC™ 4000 device family have the ability to migrate their design to feature rich PSoC™ 4100 and 4200 devices easily and efficiently using the PSoC™ Creator development environment. The code and component migration will be handled by PSoC™ Creator by simply selecting your new target device in PSoC™ Creator, no fear of re-writing code or selecting new components. The device migration is smooth and intuitive. Kit Contents CY8CKIT-040 PSoC 4000 Pioneer Kit Trackpad Shield Board 6 Jumper Wires Quick Start Guide USB Cable Training and Other learning resources To learn more about PSoC™ Creator and On-Demand trainings, please visit the PSoC™ Creator Training Page To learn and train on PSoC™, please visit here. Visit the PSoC™ 3/4/5 Code Examples page for a list of available PSoC™ Creator code examples across PSoC™ Creator, Applications notes and Kits To get started with PSoC™ 4, refer to AN79953 - Getting Started with PSoC™ 4 Software Title Description Link PSoC™ Creator This kit requires PSoC™ Creator for development Download Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design. The PSoC™ 4000 Pioneer Kit is an easy-to-use and inexpensive development platform enabling you to create unique designs with the industry’s smallest Arm Cortex-M0 device, the PSoC™ 4 CY8C4000 device family. Featuring the PSoC™ 4000 device family with up to 16KB Flash and 2KB SRAM, this kit provides you the power of a low cost Arm device combined with the fully customizable analog and digital fabric of a PSoC™.
Request a Quote Datasheet
Description
CY8CKIT-040 PSoC™ 4000 Pioneer Development Kit The CY8CKIT-040 PSoC™ 4000 Pioneer Kit is intended for use as a development platform for hardware or software in a laboratory environment. The board is an open system design, which does not include a shielded enclosure. For this reason, the board may cause interference to other electrical or electronic devices in close proximity. In a domestic environment, this product may cause radio interference. In such cases, the user may be required to take adequate preventive measures. Also, this board should not be used near any medical equipment or RF devices. Industry's Best CAPSENSE™ The PSoC™ 4000 device offers high end CAPSENSE™ features at a low cost. The PSoC™ 4000 device family supports the industry’s best CAPSENSE™ technology. The CY8CKIT-040 kit enables CAPSENSE™ functionality by providing a Trackpad shield that plugs into the CY8CKIT-040 kit. Using this shield you can evaluate the industry’s best CAPSENSE™ to set/change LED colors and brightness on the PSoC™ 4000 Kit. Entry Level PSoC™ 4 The CY8CKIT-040 PSoC™ 4000 Development Kit provides users a low cost development platform to design unique applications targeting the entry level PSoC™ 4 Arm Cortex-M0 devices. The CY8CKIT-040 PSoC 4000 Development Kit enables low cost devices with high end functionality. The CY8CKIT-040 development kit supports an open platform, enabling complete access to the PSoC™ 4000 device via onboard headers that support the Arduino hardware community. We enable programming, debugging, and serial bridge debugging via the onboard Arm Cortext-M3 PSoC™ 5LP device. The kit provides users with onboard memory storage via Infineon's non-volatile low cost F-RAM I2C memory device. Finally, the CY8CKIT-040 comes with a pluggable Trackpad shield and example projects to fully test and evaluate CapSense solutions. The CY8CKIT-040 is truly a high end development platform at a low cost. Scalable PSoC™ 4 Architecture The CY8CKIT-040 Kit enables the lowest cost Arm Cortex-M0 device and represents the lowest end of our PSoC™ 4 device family. Customers developing projects and designs using the PSoC™ 4000 device family have the ability to migrate their design to feature rich PSoC™ 4100 and 4200 devices easily and efficiently using the PSoC™ Creator development environment. The code and component migration will be handled by PSoC™ Creator by simply selecting your new target device in PSoC™ Creator, no fear of re-writing code or selecting new components. The device migration is smooth and intuitive. Kit Contents CY8CKIT-040 PSoC 4000 Pioneer Kit Trackpad Shield Board 6 Jumper Wires Quick Start Guide USB Cable Training and Other learning resources To learn more about PSoC™ Creator and On-Demand trainings, please visit the PSoC™ Creator Training Page To learn and train on PSoC™, please visit here. Visit the PSoC™ 3/4/5 Code Examples page for a list of available PSoC™ Creator code examples across PSoC™ Creator, Applications notes and Kits To get started with PSoC™ 4, refer to AN79953 - Getting Started with PSoC™ 4 Software Title Description Link PSoC™ Creator This kit requires PSoC™ Creator for development Download Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design. The PSoC™ 4000 Pioneer Kit is an easy-to-use and inexpensive development platform enabling you to create unique designs with the industry’s smallest Arm Cortex-M0 device, the PSoC™ 4 CY8C4000 device family. Featuring the PSoC™ 4000 device family with up to 16KB Flash and 2KB SRAM, this kit provides you the power of a low cost Arm device combined with the fully customizable analog and digital fabric of a PSoC™.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-040 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-040
Evaluation Boards CY8CKIT-040
CY8CKIT-040 PSoC™ 4000 Pioneer Development Kit The CY8CKIT-040 PSoC™ 4000 Pioneer Kit is intended for use as a development platform for hardware or software in a laboratory environment. The board is an open system design, which does not include a shielded enclosure. For this reason, the board may cause interference to other electrical or electronic devices in close proximity. In a domestic environment, this product may cause radio interference. In such cases, the user may be required to take adequate preventive measures. Also, this board should not be used near any medical equipment or RF devices. Industry's Best CAPSENSE™ The PSoC™ 4000 device offers high end CAPSENSE™ features at a low cost. The PSoC™ 4000 device family supports the industry’s best CAPSENSE™ technology. The CY8CKIT-040 kit enables CAPSENSE™ functionality by providing a Trackpad shield that plugs into the CY8CKIT-040 kit. Using this shield you can evaluate the industry’s best CAPSENSE™ to set/change LED colors and brightness on the PSoC™ 4000 Kit. Entry Level PSoC™ 4 The CY8CKIT-040 PSoC™ 4000 Development Kit provides users a low cost development platform to design unique applications targeting the entry level PSoC™ 4 Arm Cortex-M0 devices. The CY8CKIT-040 PSoC 4000 Development Kit enables low cost devices with high end functionality. The CY8CKIT-040 development kit supports an open platform, enabling complete access to the PSoC™ 4000 device via onboard headers that support the Arduino hardware community. We enable programming, debugging, and serial bridge debugging via the onboard Arm Cortext-M3 PSoC™ 5LP device. The kit provides users with onboard memory storage via Infineon's non-volatile low cost F-RAM I2C memory device. Finally, the CY8CKIT-040 comes with a pluggable Trackpad shield and example projects to fully test and evaluate CapSense solutions. The CY8CKIT-040 is truly a high end development platform at a low cost. Scalable PSoC™ 4 Architecture The CY8CKIT-040 Kit enables the lowest cost Arm Cortex-M0 device and represents the lowest end of our PSoC™ 4 device family. Customers developing projects and designs using the PSoC™ 4000 device family have the ability to migrate their design to feature rich PSoC™ 4100 and 4200 devices easily and efficiently using the PSoC™ Creator development environment. The code and component migration will be handled by PSoC™ Creator by simply selecting your new target device in PSoC™ Creator, no fear of re-writing code or selecting new components. The device migration is smooth and intuitive. Kit Contents CY8CKIT-040 PSoC 4000 Pioneer Kit Trackpad Shield Board 6 Jumper Wires Quick Start Guide USB Cable Training and Other learning resources To learn more about PSoC™ Creator and On-Demand trainings, please visit the PSoC™ Creator Training Page To learn and train on PSoC™, please visit here. Visit the PSoC™ 3/4/5 Code Examples page for a list of available PSoC™ Creator code examples across PSoC™ Creator, Applications notes and Kits To get started with PSoC™ 4, refer to AN79953 - Getting Started with PSoC™ 4 Software Title Description Link PSoC™ Creator This kit requires PSoC™ Creator for development Download Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design. The PSoC™ 4000 Pioneer Kit is an easy-to-use and inexpensive development platform enabling you to create unique designs with the industry’s smallest Arm Cortex-M0 device, the PSoC™ 4 CY8C4000 device family. Featuring the PSoC™ 4000 device family with up to 16KB Flash and 2KB SRAM, this kit provides you the power of a low cost Arm device combined with the fully customizable analog and digital fabric of a PSoC™.

CY8CKIT-040 PSoC™ 4000 Pioneer Development Kit

The CY8CKIT-040 PSoC™ 4000 Pioneer Kit is intended for use as a development platform for hardware or software in a laboratory environment. The board is an open system design, which does not include a shielded enclosure. For this reason, the board may cause interference to other electrical or electronic devices in close proximity. In a domestic environment, this product may cause radio interference. In such cases, the user may be required to take adequate preventive measures. Also, this board should not be used near any medical equipment or RF devices.


Industry's Best CAPSENSE™


The PSoC™ 4000 device offers high end CAPSENSE™ features at a low cost. The PSoC™ 4000 device family supports the industry’s best CAPSENSE™ technology. The CY8CKIT-040 kit enables CAPSENSE™ functionality by providing a Trackpad shield that plugs into the CY8CKIT-040 kit. Using this shield you can evaluate the industry’s best CAPSENSE™ to set/change LED colors and brightness on the PSoC™ 4000 Kit.


Entry Level PSoC™ 4


The CY8CKIT-040 PSoC™ 4000 Development Kit provides users a low cost development platform to design unique applications targeting the entry level PSoC™ 4 Arm Cortex-M0 devices. The CY8CKIT-040 PSoC 4000 Development Kit enables low cost devices with high end functionality. The CY8CKIT-040 development kit supports an open platform, enabling complete access to the PSoC™ 4000 device via onboard headers that support the Arduino hardware community. We enable programming, debugging, and serial bridge debugging via the onboard Arm Cortext-M3 PSoC™ 5LP device. The kit provides users with onboard memory storage via Infineon's non-volatile low cost F-RAM I2C memory device. Finally, the CY8CKIT-040 comes with a pluggable Trackpad shield and example projects to fully test and evaluate CapSense solutions. The CY8CKIT-040 is truly a high end development platform at a low cost.


Scalable PSoC™ 4 Architecture


The CY8CKIT-040 Kit enables the lowest cost Arm Cortex-M0 device and represents the lowest end of our PSoC™ 4 device family. Customers developing projects and designs using the PSoC™ 4000 device family have the ability to migrate their design to feature rich PSoC™ 4100 and 4200 devices easily and efficiently using the PSoC™ Creator development environment. The code and component migration will be handled by PSoC™ Creator by simply selecting your new target device in PSoC™ Creator, no fear of re-writing code or selecting new components. The device migration is smooth and intuitive.


Kit Contents


  • CY8CKIT-040 PSoC 4000 Pioneer Kit
  • Trackpad Shield Board
  • 6 Jumper Wires
  • Quick Start Guide
  • USB Cable

Training and Other learning resources


  • To learn more about PSoC™ Creator and On-Demand trainings, please visit the PSoC™ Creator Training Page
  • To learn and train on PSoC™, please visit here.
  • Visit the PSoC™ 3/4/5 Code Examples page for a list of available PSoC™ Creator code examples across PSoC™ Creator, Applications notes and Kits
  • To get started with PSoC™ 4, refer to AN79953 - Getting Started with PSoC™ 4

Software Title Description Link
PSoC™ Creator This kit requires PSoC™ Creator for development Download
Translated documents are for reference only. We recommend that you refer to the English-language version of a document if you are engaged in development of a design.

The PSoC™ 4000 Pioneer Kit is an easy-to-use and inexpensive development platform enabling you to create unique designs with the industry’s smallest Arm Cortex-M0 device, the PSoC™ 4 CY8C4000 device family. Featuring the PSoC™ 4000 device family with up to 16KB Flash and 2KB SRAM, this kit provides you the power of a low cost Arm device combined with the fully customizable analog and digital fabric of a PSoC™.

Supplier's Site
Power, Motor & Robotics Development Tools - 2778758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2778758
Power, Motor & Robotics Development Tools 2778758
Infineon CY8CKIT-040 Dev Kit

Infineon CY8CKIT-040 Dev Kit

Supplier's Site
Embedded MCU, DSP Evaluation Boards - CY8CKIT-040-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
CY8CKIT-040-ND
Embedded MCU, DSP Evaluation Boards CY8CKIT-040-ND
CY8C40xx PSoC 4000 Pioneer Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

CY8C40xx PSoC 4000 Pioneer Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Dev Board, Cortex-M0 Capsense; Silicon Manufacturer Cypress Infineon Technologies - 53X9205 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Cortex-M0 Capsense; Silicon Manufacturer Cypress Infineon Technologies
53X9205
Dev Board, Cortex-M0 Capsense; Silicon Manufacturer Cypress Infineon Technologies 53X9205
DEV BOARD, CORTEX-M0 CAPSENSE; Silicon Manufacturer:Cypress ; No. of Bits:32bit; Silicon Family Name:PSoC 4; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:CY8C4014; Product Range:- RoHS Compliant: Yes

DEV BOARD, CORTEX-M0 CAPSENSE; Silicon Manufacturer:Cypress; No. of Bits:32bit; Silicon Family Name:PSoC 4; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:CY8C4014; Product Range:- RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - CY8CKIT-040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
CY8CKIT-040
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards CY8CKIT-040
PSOC 4000 PIONEER KIT CY8C40XX

PSOC 4000 PIONEER KIT CY8C40XX

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-040 2778758 CY8CKIT-040-ND 53X9205 CY8CKIT-040
Product Name Evaluation Boards Power, Motor & Robotics Development Tools Embedded MCU, DSP Evaluation Boards Dev Board, Cortex-M0 Capsense; Silicon Manufacturer Cypress Infineon Technologies Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BCR320U HW LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347849-CY3212-CAPSENSE - Win Source Electronics
Specs
Category Developement Board
View Details
2 suppliers
Evaluation Boards - CY4521 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
View Details
3 suppliers
Evaluation Boards - CY8CKIT-028-SENSE - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home entertainment ; Smart Home ; Home Appliances
View Details
4 suppliers